EN
  • EN
  • DE

NHI350AM2 S LJ3S

Part No NHI350AM2 S LJ3S
Manufacturer Intel
Catalog Ethernet Interface
Description Ethernet CTLR Single Chip 10Mbps/100Mbps/1000Mbps 3.3V 256-Pin BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package BGA
Data Rate 1 Gbps
Interface PCIe
Maximum Operating Temperature 55 °C
Max Supply Voltage 3.6 V
Min Operating Temperature 0 °C
Min Supply Voltage 3 V
Mount Surface Mount
Number of Pins 256
Number of Transceivers 2
Operating Supply Voltage 3.3 V
Radiation Hardening No
RoHS Compliant
Schedule B 8542310000
Win Source Part Number 1082093-NHI350AM2 S LJ3S
Categories Ethernet Interface
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NHI350AM2 S LJ3S CAD Model

Description

The Intel NHI350AM2 S LJ3S is a surface mount device (SMD) used in electronic circuits.

  • Supply and Demand Status: Currently experiencing a shortage
  • Category: Ethernet Interface
  • Data Rate: 1 Gbps
  • Operating Voltage: 3.3 V
  • Interface: PCIe
  • Number of Pins: 256
  • Number of Transceivers: 2
  • Alternative Part: With cross-reference
  • Manufacturer: Intel
  • Win Source Part Number: 1082093-NHI350AM2 S LJ3S
  • RoHS: Compliant
  • Maximum Operating Temperature: 55 °C
  • A reliable component that can be used in various electronic applications.

You May Also Be Interested in

Intel
Niantic; Dual Port 10GIG Ethernet Mac
Need more? Email Us
Microchip Technology
IC ETHERNET SWITCH 7PORT 128TQFP / Ethernet Switch 10/100/1000 Base-T PHY I²C, SPI Interface 128-TQFP-EP (14x14)
Lowest to $43.6568
Texas Instruments
Extended Temperature Single Port 10/100 Mb/s Ethernet Physical Layer Transceiver 40-VQFN -40 to 105
Need more? Email Us
Intel
Thunderbolt 2 Controller 2 Channel FC-CSP Tray
Need more? Email Us
Microchip Technology
IC MCU 32BIT FW VER 1.10.19 / Power Over Ethernet Controller 48 Channel 802.3at (PoE+), 802.3af (PoE) 32-QFN (5x5)
Need more? Email Us
Microchip Technology
Ethernet Bridges, 3.3V, -40 to 105°C, VQFN-64, RoHS
Lowest to $16.3213
Intel
I/O Controller 1-CH 1-Port Tape and Reel
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 138QFN / Telecom IC Signal Conditioner 138-QFN (12x12)
Lowest to $25.7283
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN / 1/1 Transceiver Full Ethernet 32-QFN (5x5)
Lowest to $4.2770

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $50.9000 $50.9000
3+ $41.7641 $125.2923
4+ $40.4590 $161.8360
6+ $39.1538 $234.9228
7+ $37.8487 $264.9409
9+ $33.9333 $305.3997
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,330 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess