EN
  • EN
  • DE

EZFM4224F1433CSLJMR

Part No EZFM4224F1433CSLJMR
Manufacturer Intel
Catalog Ethernet Interface
Description Ethernet-switch With 240 G Max Port Bandwidth
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package BGA
Data Rate 3.125 Gbps
Interface SPI
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.47 V
Min Operating Temperature 0 °C
Min Supply Voltage 1.14 V
Number of Transceivers 1
RoHS Compliant
Win Source Part Number 1059372-EZFM4224F1433CSLJMR
Categories Ethernet Interface
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EZFM4224F1433CSLJMR CAD Model

Description

The EZFM4224F1433CSLJMR is a high-speed Ethernet interface transceiver from Intel.

  • Data Rate: 3.125 Gbps
  • Interface: SPI
  • Transceivers: Single
  • RoHS Compliant: Yes
  • Operating Temperature (Max): 85 °C
  • Package: BGA
  • Popularity: Low

You May Also Be Interested in

Intel
Thunderbolt 2 Controller 2 Channel FC-CSP Tray
Need more? Email Us
Intel
Ethernet Controller Single Chip 10/100/1000Mbps PCIe/SMBus 3.3V 48-Pin QFN Tray
Need more? Email Us
Broadcom Limited
IC ETHERNET SWITCH GPIO / Ethernet Switch IEEE 802.3, 10/100/1000 Base-T/TX PHY GPIO, I²C, MII, SPI Interface
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Lowest to $36.4967
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 16-TQFN (5x5)
Lowest to $24.7389
Intel
IC Redriver Ethernet 4CH 100QFP
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $130.0000
Microchip Technology
Ethernet PHY, 100Mbps, -40 to 125°C, VQFN-36, RoHS
Lowest to $29.3234

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess