EN
  • EN
  • DE

PC48F4400P0VBOE

Part No PC48F4400P0VBOE
Manufacturer Intel
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 982635-PC48F4400P0VBOE
Categories OEM Parts(O-R)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC48F4400P0VBOE CAD Model

Description

The Intel PC48F4400P0VBOE is a NOR flash memory device designed for embedded systems. It offers high-density storage and fast read performance, making it suitable for a variety of applications requiring non-volatile memory.

Applications

  • Embedded systems
  • Networking equipment
  • Industrial automation
  • Automotive systems
  • Consumer electronics

Features

  • High-density NOR flash memory
  • Fast read access times
  • Wide voltage range
  • Sector erase capability
  • Program and erase suspend capability
  • Common Flash Interface (CFI) compliant
  • Multiple operating modes for power optimization

Benefits

  • Reliable Data Storage: Provides non-volatile storage, ensuring data is retained even when power is off.
  • Fast Performance: Enables quick boot-up times and responsive system performance due to rapid read access.
  • Flexibility: Suitable for a wide range of applications due to its high density and versatile feature set.
  • Low Power Consumption: Offers power optimization modes to minimize energy usage in battery-powered or energy-sensitive applications.
  • Easy Integration: CFI compliance simplifies integration with various embedded systems and platforms.

Additional Details

The PC48F4400P0VBOE operates over a specified voltage range, providing compatibility with various power supply configurations. It is available in different package options to suit different board layouts and assembly processes. The sector erase capability allows for efficient memory management by enabling selective erasure of memory blocks without affecting other data.

The suspend capability provides the ability to interrupt program or erase operations, allowing the system to perform other tasks and then resume the interrupted operation. This feature enhances system responsiveness and efficiency. The device is designed to meet stringent quality and reliability standards, ensuring long-term performance in demanding environments.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Yageo
Need more? Email Us
Harris Corporation
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
World Produts Inc.
Need more? Email Us
Essentra Components
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess