EN
  • EN
  • DE

PC82524ADE SR1WZ

Part No PC82524ADE SR1WZ
Manufacturer Intel
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1537+
Reference case BGA
Manufacturer Intel
Manufacturer Homepage www.intel.com
Win Source Part Number 715709-PC82524ADE SR1WZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PC82524ADE SR1WZ CAD Model

Description

The Intel PC82524ADE SR1WZ is a Mobile Intel HM86 Express Chipset. This chipset is a key component in mobile computing platforms, providing essential I/O capabilities and platform services. It is designed to work in conjunction with Intel's mobile processors to deliver a balanced and efficient computing experience.

Applications

  • Laptops
  • Notebooks
  • Mobile Workstations

Features

  • Integrated I/O Controller Hub (ICH): Manages various input/output functions, including USB, SATA, and PCI Express lanes.
  • Flexible I/O Configuration: Allows for customization of I/O resources to meet the specific needs of the platform.
  • Intel Rapid Storage Technology: Enables enhanced data protection and performance for storage devices.
  • Intel Smart Connect Technology: Keeps email and social networks updated even when the system is in sleep mode.
  • Intel Smart Response Technology: Improves system responsiveness by using an SSD as a cache for frequently accessed data.

Benefits

  • Improved System Performance: Provides a robust foundation for responsive and efficient mobile computing.
  • Enhanced Data Protection: Offers features like RAID support to safeguard data against drive failures.
  • Extended Battery Life: Optimizes power consumption to prolong battery life in mobile devices.
  • Seamless Connectivity: Supports a wide range of connectivity options, including USB 3.0 and SATA 6Gb/s.
  • Enhanced User Experience: Delivers a smoother and more enjoyable computing experience through features like Intel Smart Response Technology.

Technical Specifications

  • Chipset Series: Mobile Intel HM86 Express Chipset
  • Code Name: Lynx Point
  • Lithography: 22 nm
  • TDP: 4.1 W
  • Integrated Graphics: N/A (Requires separate GPU)
  • PCI Express Revision: Up to Gen2
  • USB Ports: Up to 14 USB ports (including USB 3.0)
  • SATA Ports: Up to 6 SATA ports (6Gb/s)

You May Also Be Interested in

Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,970 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess