EN
  • EN
  • DE

RG82855GME SL72L

Part No RG82855GME SL72L
Manufacturer Intel
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 294292-RG82855GME SL72L
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RG82855GME SL72L CAD Model

Description

The Intel RG82855GME (SL72L) is a Mobile Graphics and Memory Controller Hub (GMCH) specifically designed for mobile computing platforms. It supports Intel Pentium 4 and Celeron processors, providing a crucial link between the processor, memory, and graphics subsystems in laptop computers.

Applications:

  • Laptop Computers
  • Mobile Workstations
  • Embedded Systems

Features:

  • Supports Intel Pentium 4-M and Celeron processors with a 400 MHz system bus.
  • Integrated Intel Extreme Graphics 2 engine optimized for mobile environments.
  • Supports up to 2GB of DDR SDRAM memory for efficient multitasking.
  • Advanced power management features to extend battery life.
  • Integrated display controller for LCD panels.
  • Direct Media Interface (DMI) for communication with the I/O Controller Hub (ICH).

Benefits:

  • Optimized Mobile Performance: The RG82855GME is designed to provide a balance between performance and power consumption, making it ideal for mobile computing.
  • Integrated Graphics: The Intel Extreme Graphics 2 engine delivers sufficient graphics capabilities for everyday tasks and multimedia applications.
  • Power Efficiency: Advanced power management features help to extend battery life, allowing for longer use on a single charge.
  • Memory Support: Supports up to 2GB of DDR SDRAM memory, enabling smooth multitasking and efficient operation of demanding applications.
  • Display Compatibility: The integrated display controller is optimized for LCD panels, ensuring clear and crisp visuals.

Additional Details:

The RG82855GME (SL72L) is part of the Intel 855 family of chipsets. It is typically paired with an I/O Controller Hub (ICH) to provide support for peripherals such as USB, audio, and storage devices. The 'SL72L' marking indicates a specific sSpec number, which defines the specific stepping and features of the chip. This chipset is designed to meet the specific power and thermal requirements of mobile computing environments.

You May Also Be Interested in

Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Eon Silicon Solution
Need more? Email Us
Qualcomm
Lowest to $2.4357
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
STMicroelectronics
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.3682 $71.8410
10+ $11.7902 $117.9020
16+ $11.4218 $182.7488
21+ $11.0534 $232.1214
28+ $10.6849 $299.1772
37+ $9.5796 $354.4452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess