EN
  • EN
  • DE

SLXT915QC.C4

Part No SLXT915QC.C4
Manufacturer Intel
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER ETHERNET 4CH 64QFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Signal Buffers, Repeaters, Splitters
Manufacturer Intel
Packaging Bulk
Type Buffer, ReDriver
Applications Ethernet
Input Ethernet
Output Ethernet
Number of Channels 4
Operating Supply Voltage 4.75 V ~ 5.25 V
Current - Supply 240mA
Operating Temperature Range 0°C ~ 70°C
Package 64-QFP
Manufacturer Device Package 64-PQFP
Win Source Part Number 140653-SLXT915QC.C4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SLXT915QC.C4 CAD Model

Description

This electronic component has a Win Source Part Number of 140653-SLXT915QC.C4 manufactured by Intel.

  • Category: Integrated Circuits (ICs)
  • Family: Interface - Signal Buffers, Repeaters, Splitters
  • Packaging: Bulk
  • Type: Buffer and ReDriver
  • Temperature Range: 0°C to 70°C
  • Package: 64-QFP
  • Manufacturer Device Package: 64-PQFP
  • Application: Ethernet
  • Operating Supply Voltage: 4.75 V to 5.25 V
  • Current Supply: 240mA
  • Channels: 4
  • Supply and Demand Status: Limited

You May Also Be Interested in

Texas Instruments
USB-C 10GBPS MULTI-PROT LINEAR R / Buffer, ReDriver 4 Channel 10Gbps 40-WQFN (6x4)
Lowest to $6.9032
Diodes Incorporated
ACTIVE DISPLAY V-QFN7070-48 T&R / Buffer, ReDriver 1 Channel 5.4Gbps 48-TQFN (7x7)
Lowest to $3.4894
NXP / Nexperia
IC REDRIVER I2C 1CH 8TSSOP / Buffer, ReDriver 1 Channel 400kHz 8-TSSOP
Lowest to $9.5454
Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Need more? Email Us
NXP / Nexperia
IC REDRIVER USB 3.0 12X2QFN
Lowest to $2.8677
Texas Instruments
PCIE 4.0, 16-GBPS, 4-CHANNEL LIN / Buffer, ReDriver 4 Channel 16Gbps 42-WQFN (3.5x9)
Lowest to $12.6959
Texas Instruments
10GBPS TYPEC DP ALT MODE REDRIVE / ReDriver Channel 10Gbps 40-WQFN (6x4)
Lowest to $6.9401
Diodes Incorporated
ACTIVE DISPLAY W-QFN3060-40 TRAY / Buffer, ReDriver 6 Channel 10Gbps 40-TQFN (4x6)
Lowest to $2.3791
Diodes Incorporated
SATA EQX W-QFN4040-20 T&R 3.5K / Buffer, ReDriver 2 Channel 6.5Gbps 20-TQFN (4x4)
Lowest to $3.7349

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess