EN
  • EN
  • DE

LTC4309CGN#TRPBF

Part No LTC4309CGN#TRPBF
Manufacturer Linear Technology
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC ACCELERATR I2C HOTSWAP 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Buffer, Accelerator
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 2
Capacitance - Input 10pF
Supply Voltage - Operating 2.3 V to 5.5 V
Operating Supply Current 7mA
Temperature Range - Operating 0°C to 70°C
Case / Package 16-SSOP
Win Source Part Number 140920-LTC4309CGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4309CGN#TRPBF CAD Model

Description

Product Overview: LTC4309CGN#TRPBF

The LTC4309CGN#TRPBF is a high-performance, hot-swappable 2-wire bus buffer from Linear Technology, designed to enhance the capabilities and reliability of I2C bus systems. This integrated circuit allows for seamless insertion and removal of cards in live systems without causing glitches or disruptions on the I2C bus lines. Its robust design ensures that upstream devices are protected from downstream connection issues, making it an ideal choice for complex systems requiring high reliability.

Key Features

  • Hot-Swappable Interface: This device allows for the hot swapping of I2C-compatible boards, which means that components can be inserted or removed without the need to power down the entire system. This feature significantly reduces downtime and enhances maintenance efficiency.
  • Low Operating Voltage: The LTC4309CGN#TRPBF operates at a wide voltage range, typically from 2.9V to 5.5V, making it versatile for various applications and compatible with both standard and low-voltage I2C devices.
  • Prevents Data Corruption: With built-in rise time accelerators, this device improves the signal integrity of the bus lines and prevents data corruption by ensuring that the rise times of the signals meet I2C specifications, even on heavily capacitive buses.
  • Flow-Through Design: The product features a flow-through pinout that simplifies the PCB layout and can help reduce noise coupling, thus improving overall system performance.
  • High Noise Margin: The LTC4309CGN#TRPBF includes a ±10kV Human Body Model (HBM) ESD protection on the SDA and SCL pins, providing a high noise margin and enhancing the robustness of the application.

Applications

The LTC4309CGN#TRPBF is suitable for a variety of applications that require robust I2C communications, including:

  • Servers and Network Equipment
  • Telecommunications Infrastructure
  • Industrial Control Systems
  • Removable/Hot-Swap Components
  • Data Storage Systems

With its advanced features and reliable performance, the LTC4309CGN#TRPBF is an excellent solution for enhancing the stability and flexibility of I2C bus systems in sophisticated electronic equipment.

You May Also Be Interested in

Texas Instruments
INTERFACE IC MISC / Buffer, ReDriver 1 Channel 400kHz 8-X2QFN (1.6x1.6)
Lowest to $1.0657
Texas Instruments
TCA9511A / Buffer, Accelerator 1 Channel 8-VSSOP
Lowest to $1.1880
Texas Instruments
COMMERCIAL THIRD-GENERATION USB / Buffer, ReDriver 3 Channel 480Mbps 12-X2QFN (1.6x1.6)
Lowest to $2.3809
Maxim Integrated
10-PORT LVDS REPEATER
Lowest to $8.4095
Analog Devices Inc.
IC POWER MANAGEMENT / Accelerator 1 Channel 400kHz SC-70-6
Lowest to $3.8016
Texas Instruments
IC REDRIVER USB TYPE C 40WQFN / Buffer, ReDriver 4 Channel 8.1Gbps 40-WQFN (6x4)
Lowest to $4.7364
Texas Instruments
10GBPS TYPEC DP ALT MODE REDRIVE / ReDriver Channel 10Gbps 40-WQFN (6x4)
Lowest to $6.9401
Texas Instruments
IC RETIMER 28GBPS 135-FCBGA
Lowest to $63.6421
Renesas Electronics America
IC REDRIVER SAS/SATA 36VFQFPN
Lowest to $33.6163

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,304 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess