EN
  • EN
  • DE

12TQ035PBF

Part No 12TQ035PBF
Manufacturer International Rectifier
Catalog Diodes, Rectifiers - Single
Description SCHOTTKY RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1121238-12TQ035PBF
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 12TQ035PBF CAD Model

Description

The 12TQ035PBF is a Schottky rectifier diode manufactured by International Rectifier. It's designed for high-efficiency rectification in various power applications. The "PBF" suffix indicates that it's a lead-free product, compliant with RoHS standards.

Applications

  • Output rectification in switched-mode power supplies (SMPS)
  • Freewheeling diode in DC-DC converters
  • Reverse polarity protection
  • High-frequency inverters
  • Solar panel bypass diodes

Features

  • Low forward voltage drop (VF)
  • High surge current capability
  • High-frequency operation
  • Lead-free finish
  • Guard ring for overvoltage protection

Benefits

  • Improved power supply efficiency
  • Reduced power dissipation and heat generation
  • Enhanced system reliability due to robust surge handling
  • Suitable for high-frequency applications
  • Environmentally friendly due to lead-free construction

The 12TQ035PBF features a maximum repetitive peak reverse voltage (VRRM) of 35V and a forward current (IF) of 12A. Its low forward voltage drop (VF) minimizes power loss, making it ideal for efficient power conversion. The device is typically packaged in a TO-220AC or similar through-hole package. It is crucial to consult the official datasheet from International Rectifier for precise electrical characteristics, thermal resistance, and safe operating area to ensure reliable operation. This rectifier is designed for applications requiring high efficiency and robust performance in power supplies and converters. Proper heat sinking is necessary to manage thermal dissipation and ensure long-term reliability. The lead-free construction makes it suitable for environmentally conscious designs.

The 12TQ035PBF is suitable for both through-hole and surface-mount applications, depending on the package style. The high surge current capability makes it suitable for handling transient conditions in power supplies. Careful thermal management is essential to prevent overheating and ensure reliable operation. This Schottky rectifier provides a robust and efficient solution for various power conversion applications. Its low reverse leakage helps ensure minimal power loss in blocking mode.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess