EN
  • EN
  • DE
  • IT

AUIRF2804LRL306

Part No AUIRF2804LRL306
Manufacturer International Rectifier
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case TO262
Manufacturer INTERNATIONAL RECTIFIER
Manufacturer Homepage www.irf.com
Win Source Part Number 717738-AUIRF2804LRL306
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AUIRF2804LRL306 CAD Model

Description

The AUIRF2804LRL306 is an automotive-qualified MOSFET from International Rectifier (now Infineon Technologies), designed for high-performance switching applications in automotive systems. This MOSFET is known for its extremely low on-resistance (RDS(on)), which minimizes power losses and improves efficiency in applications such as DC-DC converters, motor control, and power inverters. Its robust construction and automotive qualification make it suitable for demanding automotive environments.

Applications

  • Automotive DC-DC converters: Used in automotive DC-DC converters to efficiently regulate voltage for various electronic systems.
  • Automotive motor control: Employed in motor control applications such as electric power steering (EPS) and electronic braking systems (EBS).
  • Automotive power inverters: Integrated into power inverters for converting DC voltage from batteries to AC voltage for auxiliary systems.
  • Automotive lighting: Utilized in automotive lighting systems to control LED headlights and other lighting components.
  • Automotive body electronics: Used in various automotive body electronics applications, such as power window and door lock systems.

Features

  • Automotive qualified: Meets the stringent requirements of automotive applications, ensuring reliability and performance in harsh environments.
  • Low RDS(on): Minimizes power losses and improves efficiency, reducing heat generation.
  • High current capability: Designed to handle high current loads without performance degradation.
  • Fast switching speed: Enables efficient switching and minimizes switching losses.
  • Avalanche rated: Withstands avalanche conditions, providing protection against voltage spikes.

Benefits

  • Improved efficiency: Reduces power losses and improves overall system efficiency, leading to fuel savings in automotive applications.
  • Enhanced reliability: Provides stable and reliable operation in demanding automotive environments.
  • Reduced heat generation: Minimizes heat generation, reducing the need for bulky heat sinks.
  • Increased system performance: Enables faster switching speeds and improved system response.
  • Protection against voltage spikes: Withstands avalanche conditions, protecting the MOSFET from damage.

Additional Details

The AUIRF2804LRL306 features a silicon-based technology optimized for low on-resistance. This MOSFET has a drain-source voltage (VDS) rating of 40V and a continuous drain current (ID) rating of up to 75A. The typical RDS(on) is very low, often in the milliohm range, contributing to its high efficiency. The operating temperature range is typically from -55°C to +175°C. This MOSFET is commonly available in a surface-mount package, facilitating easy assembly onto circuit boards. Its avalanche rating provides an added layer of protection against transient voltage events. This device is a great choice for high-current, high-efficiency automotive applications.

You May Also Be Interested in

Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,219 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess