EN
  • EN
  • DE

IR3651SPBF

Part No IR3651SPBF
Manufacturer International Rectifier
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description HIGH VOLTAGE SYNCHRONOUS PWM BUCK CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1186760-IR3651SPBF
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IR3651SPBF CAD Model

Description

The IR3651SPBF is a synchronous buck regulator IC manufactured by International Rectifier (now Infineon Technologies). It's designed for point-of-load (POL) applications, providing a highly efficient and compact power conversion solution. This regulator integrates control, gate drive, and MOSFETs into a single package, simplifying design and reducing board space.

Applications:

  • Networking Equipment: Servers, routers, and switches.
  • Telecom Infrastructure: Base stations, central office equipment, and power distribution units.
  • Computing: Desktop PCs, laptops, and workstations.
  • Storage Systems: Hard disk drives (HDDs), solid-state drives (SSDs), and RAID controllers.
  • Industrial Equipment: Programmable logic controllers (PLCs), motor drives, and power supplies.

Features:

  • Integrated MOSFETs: Includes high-side and low-side MOSFETs for efficient synchronous rectification.
  • Wide Input Voltage Range: Supports input voltages from 4.5V to 16V.
  • Adjustable Output Voltage: Output voltage can be adjusted using external resistors.
  • Programmable Switching Frequency: Allows for optimization of efficiency and component size.
  • Overcurrent Protection: Provides protection against short circuits and overloads.
  • Overvoltage Protection: Protects the load from excessive output voltage.
  • Thermal Shutdown: Shuts down the regulator in case of excessive temperature.
  • Enable/Disable Control: Allows for remote control of the regulator.

Benefits:

  • High Efficiency: Synchronous rectification minimizes power losses, resulting in high efficiency.
  • Compact Size: Integrated design reduces board space and simplifies layout.
  • Ease of Use: Requires minimal external components, simplifying design and reducing BOM cost.
  • Robust Protection: Comprehensive protection features ensure reliable operation.
  • Flexibility: Adjustable output voltage and switching frequency allow for customization to specific application requirements.

Additional Details:

The IR3651SPBF typically employs a voltage-mode control architecture. The switching frequency is programmable via an external resistor. The device is available in a PQFN package. Detailed specifications regarding input voltage range, output current capability, switching frequency range, and protection thresholds can be found in the International Rectifier/Infineon datasheet for this part. The datasheet also includes recommended layout guidelines and component selection information for optimal performance and reliability.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.4611 $70.3833
6+ $19.2501 $115.5006
10+ $18.6486 $186.4860
13+ $18.0469 $234.6097
17+ $17.4454 $296.5718
23+ $15.6407 $359.7361
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess