EN
  • EN
  • DE

IRC530

Part No IRC530
Manufacturer International Rectifier
Catalog Transistors - FETs, MOSFETs - RF
Description Power MOSFET(Vdss=100V, Rds(on)=0.16ohm, Id=14A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1186847-IRC530
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRC530 CAD Model

Description

The IRC530 is a power MOSFET from International Rectifier (now Infineon Technologies). It is an N-channel enhancement mode MOSFET designed for high-voltage, high-speed switching applications.

Applications:

  • Switching power supplies: For efficient voltage regulation.
  • Motor control: Driving motors with pulse-width modulation (PWM).
  • Lighting control: Controlling the brightness of lights.
  • DC-DC converters: Converting DC voltage levels.
  • Power inverters: Converting DC to AC power.

Features:

  • High voltage rating: Typically 100V to 200V or higher.
  • Low on-resistance (RDS(on)): Minimizes power loss and heat generation.
  • Fast switching speed: Enables efficient operation in high-frequency applications.
  • Avalanche rated: Withstands high voltage spikes without damage.
  • Simple drive requirements: Easy to control with standard gate drivers.

Benefits:

  • High efficiency: Low RDS(on) reduces power dissipation, resulting in higher efficiency.
  • Fast switching speed: Enables efficient operation in high-frequency switching applications.
  • Robust performance: Avalanche rating ensures reliable operation in harsh environments.
  • Simple circuit design: Easy to integrate into various power electronic circuits.
  • Reliable operation: Designed for long-term reliability in demanding applications.

Additional Details:

The IRC530 features a drain-source voltage (VDS) rating of approximately 100V and a continuous drain current (ID) rating that varies depending on the specific model but is typically around 10A. It commonly comes in a TO-220 package for through-hole mounting or other similar packages for surface mount. The operating temperature range is generally from -55°C to +175°C. The low gate charge (Qg) contributes to its fast switching speed and efficiency.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess