EN
  • EN
  • DE

IRF2204S

Part No IRF2204S
Manufacturer International Rectifier
Catalog Transistors - FETs, MOSFETs - RF
Description AUTOMOTIVE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1186924-IRF2204S
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IRF2204S CAD Model

Description

The IRF2204S is an N-channel power MOSFET from International Rectifier, optimized for high-efficiency power conversion applications. Its key features include low on-resistance and fast switching speed, making it suitable for synchronous rectification, DC-DC converters, and motor control applications. The 'S' in the part number typically denotes a surface-mount package.

Applications:

  • Synchronous Rectification: Used in synchronous rectification circuits to improve efficiency in power supplies.
  • DC-DC Converters: Employed in voltage regulation and power conversion circuits.
  • Motor Control: Used to control the speed and direction of DC motors.
  • Uninterruptible Power Supplies (UPS): Found in UPS systems for efficient power switching.
  • High-Frequency Inverters: Used in inverters for converting DC to AC power efficiently.

Features:

  • N-Channel MOSFET: Provides efficient switching characteristics.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction, maximizing efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • Surface-Mount Package (D2PAK/TO-263): Designed for surface mounting on printed circuit boards.
  • High Current Capability: Handles large currents effectively.

Benefits:

  • Increased Efficiency: Low RDS(on) reduces power dissipation, improving overall efficiency.
  • Improved Thermal Performance: Surface-mount package allows for efficient heat dissipation.
  • Reduced Size and Weight: Surface-mount package enables compact designs.
  • Simplified Assembly: Surface mounting simplifies the assembly process.
  • Enhanced Reliability: Robust design ensures reliable operation.

Additional Details:

The IRF2204S typically features a drain-source voltage (Vds) rating of around 40V and a continuous drain current (Id) rating of approximately 120A. The gate threshold voltage (Vgs(th)) is typically between 2V and 4V. The D2PAK (TO-263) package is a surface-mount package designed for efficient heat dissipation. When using the IRF2204S, it's important to consider the gate drive requirements and ensure proper gate protection to prevent damage. Proper PCB layout and thermal management are crucial to maintaining the device within its operating temperature range and ensuring long-term reliability. Always refer to the datasheet for specific electrical characteristics, thermal resistance, and safe operating area.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3195 $59.7510
43+ $2.7246 $117.1578
66+ $2.6392 $174.1872
91+ $2.5537 $232.3867
117+ $2.4694 $288.9198
157+ $2.2130 $347.4410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess