EN
  • EN
  • DE

2N3904RLRP

Part No 2N3904RLRP
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS SS NPN GP 40V 200MA TO-92 / Bipolar (BJT) Transistor
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Base Product Number 2N3904
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 541123-2N3904RLRP
Ultra Librarian 3D Model Ultra Librarian 2N3904RLRP CAD Model

Description

ON Semiconductor 2N3904RLRP General Purpose Transistor

The ON Semiconductor 2N3904RLRP is a highly versatile NPN bipolar junction transistor (BJT) that is designed for general purpose switching and amplification applications. This transistor is a popular choice among electronic hobbyists and professionals alike due to its reliable performance, compact form factor, and cost-effectiveness.

Key Features

  • Type: NPN
  • Package: Through-hole TO-92
  • Collector-Emitter Voltage (VCEO): 40V
  • Collector-Base Voltage (VCBO): 60V
  • Emitter-Base Voltage (VEBO): 6V
  • Collector Current (IC): 200mA
  • Power Dissipation (Pd): 625mW
  • DC Current Gain (hFE): 100 - 300 at IC = 10mA
  • Operating and Storage Junction Temperature Range: -55°C to +150°C

The 2N3904RLRP is well-suited for a broad range of applications, from simple DIY projects to more complex circuits in commercial devices. It is often used in small-signal amplification and low-current switching tasks. The TO-92 package is designed for easy insertion in through-hole PCB applications, making it ideal for prototyping and educational projects.

Applications

  • Amplifier and Switching Circuits
  • Signal Processing
  • Linear and Digital Circuits
  • Motor Control
  • Power Management

The 2N3904RLRP transistor is recognized for its reliable operation and robustness, with a high tolerance for variations in voltage and current. Its high gain bandwidth and fast switching speeds make it an excellent choice for audio and RF applications where performance is critical.

ON Semiconductor provides this component in a reel packaging format (RLRP), which facilitates automated assembly and is suitable for high-volume production environments. The 2N3904RLRP is a testament to ON Semiconductor's commitment to providing high-quality components that meet the diverse needs of the electronics industry.

Whether you're working on a simple hobby project or developing sophisticated electronic devices, the ON Semiconductor 2N3904RLRP is a reliable and cost-effective choice that ensures performance and durability.

You May Also Be Interested in

ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1,030+ $0.0563 $57.9890
2,500+ $0.0462 $115.5000
3,870+ $0.0448 $173.3760
5,335+ $0.0434 $231.5390
6,890+ $0.0420 $289.3800
9,235+ $0.0376 $347.2360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 1030 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess