EN
  • EN
  • DE

FDMS4D5N08LC

Part No FDMS4D5N08LC
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 80V 17A/116A 8PQFN / N-Channel 80 V 17A (Ta), 116A (Tc) 2.5W (Ta), 113.6W (Tc) Surface Mount 8-PQFN (5x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr onsemi
Series PowerTrench®
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 80 V
Current - Continuous Drain (Id) @ 25°C 17A (Ta) , 116A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 4.2mOhm @ 37A, 10V
Vgs(th) (Max) @ Id 2.5V @ 210µA
Gate Charge (Qg) (Max) @ Vgs 71 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 5100 pF @ 40 V
Power Dissipation (Max) 2.5W (Ta) , 113.6W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 8-PQFN (5x6)
Package / Case 8-PowerTDFN
Base Product Number FDMS4
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1337384-FDMS4D5N08LC
Ultra Librarian 3D Model Ultra Librarian FDMS4D5N08LC CAD Model

Description

ON Semiconductor FDMS4D5N08LC N-Channel PowerTrench<sup>® MOSFET

The FDMS4D5N08LC from ON Semiconductor is a high-performance N-Channel PowerTrench<sup>® MOSFET designed for a wide range of applications requiring efficient power management and high reliability. This power MOSFET is well-suited for synchronous rectification in DC/DC converters, motor control applications, and various power switching tasks in consumer electronics, computing, and networking equipment.

Featuring ON Semiconductor's advanced PowerTrench<sup>® technology, the FDMS4D5N08LC offers low on-resistance (R<sub>DS(on)) and reduced gate charge (Q<sub>g), which translates to improved efficiency and faster switching performance. This technology also provides a reduction in total conduction losses and minimizes switching losses, making it an excellent choice for high-efficiency power systems.

The FDMS4D5N08LC boasts a maximum continuous drain current (I<sub>D) of 36A and a drain-source voltage (V<sub>DSS) of 80V, providing a robust platform for handling high-power applications. The device operates over a wide temperature range, ensuring reliable performance even in extreme conditions.

Key features of the FDMS4D5N08LC include:

  • Low R<sub>DS(on) for improved efficiency
  • High continuous drain current (I<sub>D) capability
  • Low gate charge (Q<sub>g) for faster switching
  • 80V drain-source voltage (V<sub>DSS) rating
  • PowerTrench<sup>® technology for reduced losses
  • RoHS compliant and Halogen-free for environmental sustainability

The FDMS4D5N08LC is available in a compact 8-lead Power 56 package, which not only saves space on the PCB but also enhances thermal performance due to its excellent power dissipation capabilities. The package is designed to minimize inductance and optimize power handling, ensuring stable operation under varying conditions.

Whether you are designing power supplies, motor drives, or any other system requiring efficient power conversion and control, the FDMS4D5N08LC from ON Semiconductor offers the performance, reliability, and quality that engineers need to deliver top-notch solutions.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess