EN
  • EN
  • DE
  • IT

IRF8915UTRPBF

Part No IRF8915UTRPBF
Manufacturer International Rectifier
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case SO-8
Manufacturer INTERNATIONAL RECTIFIER
Manufacturer Homepage www.irf.com
Win Source Part Number 710510-IRF8915UTRPBF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRF8915UTRPBF CAD Model

Description

The IRF8915UTRPBF is a dual N-Channel MOSFET from International Rectifier (now Infineon Technologies). It is designed for a variety of power management and load switching applications. This device integrates two MOSFETs into a single package, offering space savings and simplified circuit layouts.

Applications:

  • DC-DC Converters: Used in synchronous rectification stages for improved efficiency.
  • Load Switching: Employed to control power delivery to various loads in electronic systems.
  • Power Management in Portable Devices: Suitable for battery management and power distribution in laptops, tablets, and smartphones.
  • Motor Control: Can be used in low-power motor control circuits.

Features:

  • Dual N-Channel MOSFET: Integrates two N-channel MOSFETs in a single package.
  • Low On-Resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • Low Gate Charge (Qg): Reduces switching losses.
  • 12V Gate Voltage Rating: Provides robust gate drive capability.
  • Surface Mount Package: Suitable for automated assembly and high-density circuit boards.

Benefits:

  • Improved Efficiency: Low RDS(on) and Qg contribute to higher efficiency in power conversion applications.
  • Space Savings: Integration of two MOSFETs in a single package reduces board space requirements.
  • Simplified Circuit Design: Simplifies layout and reduces component count.
  • Enhanced Thermal Performance: Optimized package design for efficient heat dissipation.

Additional Details:

The IRF8915UTRPBF is characterized by its low on-resistance, which minimizes conduction losses. The low gate charge reduces switching losses, making it suitable for high-frequency applications. The device is available in a surface-mount package, which facilitates automated assembly and allows for high-density board layouts. It's designed to operate within specified voltage and current ranges, making it a versatile component for power management systems. The "TRPBF" suffix indicates that this component is lead-free and RoHS compliant.

Specifications:

  • Voltage Rating: 30V
  • RDS(on): Typically around 9 mOhms at 10V Vgs.
  • Package: PQFN 3.3 x 3.3 mm

You May Also Be Interested in

NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess