EN
  • EN
  • DE

IRFB31N20D

Part No IRFB31N20D
Manufacturer International Rectifier
Description Power MOSFET(Vdss=200V, Rds(on)max=0.082ohm, Id=31A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1187494-IRFB31N20D
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian IRFB31N20D CAD Model

Description

The IRFB31N20D is a 200V, N-Channel MOSFET from International Rectifier, designed for high-efficiency power switching applications. This device features a low on-resistance and gate charge, making it suitable for a wide range of power management tasks. Its robust design ensures reliable performance in demanding environments.

Applications:

  • Synchronous rectification
  • DC-DC converters
  • Uninterruptible power supplies (UPS)
  • Motor control circuits
  • Solar inverters

Features:

  • N-Channel MOSFET
  • Low on-resistance (RDS(on)): Minimizes power loss during conduction.
  • Low gate charge (Qg): Enables fast switching speeds and reduces driver power requirements.
  • Avalanche rated: Provides robustness against voltage spikes.
  • Dynamic dv/dt Rating: Provides improved ruggedness
  • Lead-Free: Compliant with environmental regulations.

Benefits:

  • High efficiency: Reduced power losses contribute to higher system efficiency.
  • Fast switching speeds: Enables higher frequency operation and improved transient response.
  • Simplified design: Low gate charge reduces driver requirements.
  • Robustness: Avalanche rating provides protection against voltage transients.
  • Reliability: Designed for long-term performance in demanding environments.

Additional Details:

The IRFB31N20D typically features a voltage rating of 200V and a continuous drain current of around 31A. It comes in a TO-220AB package, facilitating easy mounting and heat dissipation. Its thermal resistance ensures efficient heat transfer away from the device, enabling reliable operation even at higher power levels. The gate threshold voltage is precisely controlled, ensuring predictable switching behavior.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9928 $51.8128
54+ $1.8643 $100.6722
84+ $1.8000 $151.2000
120+ $1.6714 $200.5680
156+ $1.6071 $250.7076
195+ $1.5429 $300.8655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess