EN
  • EN
  • DE

IRFP22N60C3

Part No IRFP22N60C3
Manufacturer International Rectifier
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case TO-247
Manufacturer INTERNATIONAL RECTIFIER
Manufacturer Homepage www.irf.com
Win Source Part Number 718717-IRFP22N60C3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRFP22N60C3 CAD Model

Description

The IRFP22N60C3 is a CoolMOS™ power MOSFET from Infineon Technologies (formerly International Rectifier), designed for high-voltage, high-efficiency power switching applications. This device features extremely low on-resistance, fast switching speed, and robust avalanche characteristics, making it suitable for a wide range of power conversion and motor control applications.

Applications

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC)
  • Uninterruptible Power Supplies (UPS)
  • Motor Control
  • Lighting Ballasts

Features

  • Low On-Resistance (RDS(on)): Reduces conduction losses and improves efficiency.
  • Fast Switching Speed: Minimizes switching losses, enhancing overall system performance.
  • CoolMOS™ Technology: Provides excellent switching performance and low gate charge.
  • Avalanche Rated: Provides robustness against voltage spikes and transients.
  • Lead-Free: Compliant with environmental regulations.

Benefits

  • Improved Efficiency: Low RDS(on) and fast switching reduce power dissipation.
  • Enhanced Reliability: Avalanche rating provides protection against voltage transients.
  • High Power Density: Allows for smaller and more efficient power converter designs.
  • Reduced Switching Losses: CoolMOS™ technology minimizes gate charge and switching times.
  • Environmentally Friendly: Lead-free construction supports green initiatives.

Additional Details

The IRFP22N60C3 features a VDS (Drain-Source Voltage) rating of 600V and a continuous drain current (ID) rating of up to 22A. Its RDS(on) is typically 0.15 ohms at a gate-source voltage of 10V. This MOSFET is available in a TO-247AC package, offering excellent thermal performance for through-hole mounting. The device's operating temperature range is from -55°C to +150°C, making it suitable for use in a variety of demanding environments. It’s particularly well-suited for switch mode power supplies (SMPS) and power factor correction (PFC) circuits, where high efficiency and reliability are critical. The IRFP22N60C3 is also used in uninterruptible power supplies (UPS) and motor control applications. The avalanche rating ensures that the device can withstand voltage transients, improving overall system reliability. The combination of low on-resistance, fast switching speed, and robust design makes the IRFP22N60C3 a reliable choice for high-voltage power switching applications.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6148 $59.9924
31+ $3.7866 $117.3846
48+ $3.6683 $176.0784
66+ $3.5499 $234.2934
85+ $3.4317 $291.6945
113+ $3.0766 $347.6558
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,630 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess