EN
  • EN
  • DE

IRLZ24STRLPBF

Part No IRLZ24STRLPBF
Manufacturer International Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 834
Reference case TO-263
Manufacturer INTERNATIONAL RECTIFIER
Manufacturer Homepage www.irf.com
RoHS State Request Verification
Win Source Part Number 724094-IRLZ24STRLPBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRLZ24STRLPBF CAD Model

Description

The IRLZ24STRLPBF is a logic-level N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by International Rectifier (now Infineon Technologies). It's designed for switching applications where it can be directly driven by logic-level signals, making it suitable for microcontroller-based systems and other low-voltage control circuits.

Applications

  • DC-DC Converters: As a switching element in DC-DC converters and voltage regulators.
  • Motor Control: Driving small DC motors in robotics, automation, and other applications.
  • LED Lighting: Controlling the brightness of LEDs in lighting systems.
  • Power Switching: General-purpose power switching in various electronic circuits.
  • Load Switching: Switching various loads such as relays, solenoids, and other actuators.

Features

  • Logic-Level Gate Drive: Can be fully turned on with a gate voltage of 5V or less, simplifying interfacing with logic circuits.
  • Low On-Resistance (RDS(on)): Minimizes power dissipation and voltage drop when the MOSFET is turned on.
  • Fast Switching Speed: Enables high-speed switching for efficient operation in switching circuits.
  • Avalanche Rated: Can withstand avalanche breakdown, providing robustness against inductive load switching.
  • Surface Mount Package: Available in a surface mount package (typically D2PAK) for easy PCB assembly.
  • Lead-Free: Compliant with RoHS environmental regulations.

Benefits

  • Easy to Use with Logic Circuits: Logic-level gate drive simplifies interfacing with microcontrollers and other logic circuits.
  • High Efficiency: Low on-resistance minimizes power loss, resulting in high efficiency.
  • Fast Switching: Fast switching speed enables efficient operation in switching applications.
  • Robust Performance: Avalanche rating provides robustness against inductive load switching.
  • Compact Size: Surface mount package allows for integration into space-constrained applications.

Additional Details

The IRLZ24STRLPBF's key parameters include its drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and on-resistance (RDS(on)). Consult the Infineon Technologies datasheet for detailed specifications and application information. Proper gate drive circuitry is important for optimal MOSFET performance. A gate resistor is typically used to limit the gate current and prevent ringing. A flyback diode should be used when switching inductive loads to protect the MOSFET from voltage spikes. The MOSFET's heat sink requirements should be considered to prevent overheating. The 'TRL' portion of the part number indicates tape and reel packaging for automated assembly. The 'PBF' suffix indicates lead-free finish.

Ensure adequate gate voltage is applied to fully enhance the MOSFET and achieve the specified on-resistance. Insufficient gate voltage will increase on-resistance and power dissipation. Carefully consider the MOSFET's power dissipation rating and provide adequate cooling if necessary. Excessive power dissipation can lead to overheating and device failure. The gate-source voltage should never exceed the specified maximum rating, as this can damage the MOSFET's gate oxide layer.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess