The IRS4427S is a high-speed power MOSFET driver manufactured by International Rectifier (now Infineon Technologies). It is designed to drive both high-side and low-side N-channel MOSFETs and IGBTs in half-bridge configurations. The driver offers fast switching speeds, high drive current, and robust protection features.
Applications
- Motor control
- Power supplies
- DC-DC converters
- Class-D amplifiers
- Lighting ballasts
Features
- Floating channel designed for bootstrap operation: Simplifies high-side gate drive.
- Gate drive supply range from 10V to 20V: Provides flexibility in power supply selection.
- Logic input compatible with 3.3V and 5V logic: Easy integration with microcontrollers and digital circuits.
- Matched propagation delay for both channels: Minimizes dead-time and improves efficiency.
- Overcurrent protection: Protects MOSFETs from damage due to overcurrent conditions.
Benefits
- Improved efficiency in power conversion applications.
- Reduced switching losses.
- Simplified circuit design.
- Enhanced system reliability.
- Protection against overcurrent faults.
Additional Details
The IRS4427S features a typical rise time of 25 ns and a fall time of 20 ns. It can deliver a peak output current of up to 1.5A. The operating temperature range is -40°C to +125°C. The device is available in a SOIC-8 package. The floating channel can drive a high-side N-channel MOSFET operating up to 600V. The input logic thresholds are designed to ensure compatibility with a wide range of microcontrollers and digital control circuits. The matched propagation delay helps to minimize dead-time in half-bridge applications, which reduces switching losses and improves overall efficiency. The overcurrent protection feature provides an additional layer of protection for the power MOSFETs, preventing damage in the event of a fault condition. This driver is a versatile and reliable solution for driving MOSFETs and IGBTs in various power electronic applications.