EN
  • EN
  • DE

2N5515

Part No 2N5515
Manufacturer Intersil Corporation
Catalog Hard To Find
Description DUAL N CHANNEL JFET LOW NOISE AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Intersil Corporation
Win Source Part Number 1123975-2N5515
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N5515 CAD Model

Description

The 2N5515 is a silicon NPN transistor manufactured by Intersil Corporation (now Renesas Electronics). It is designed for general purpose amplifier and switching applications, offering reliable performance and moderate power handling capabilities. This transistor is commonly found in various electronic circuits for signal amplification and switching control.

Applications

  • Audio Amplifiers: Used in pre-amplifiers and small signal amplifiers for audio applications.
  • Switching Circuits: Employed as a switch in various electronic circuits for controlling current flow.
  • Oscillators: Can be used in oscillator circuits to generate signals.
  • Voltage Regulators: Used as a pass transistor in linear voltage regulators.
  • Driver Stages: Can be used as a driver for other transistors or components.

Features

  • NPN Transistor: NPN polarity for easy integration into common circuit designs.
  • General Purpose: Suitable for a wide range of amplifier and switching applications.
  • Moderate Power Dissipation: Can handle moderate levels of power dissipation.
  • High Collector-Emitter Voltage: Withstands high voltage between collector and emitter.
  • High Gain: Provides good current amplification.

Benefits

  • Versatile: Can be used in a variety of applications.
  • Reliable: Proven performance and reliability in various circuits.
  • Easy to Use: Simple to integrate into existing designs.
  • Cost-Effective: Provides good performance at a reasonable cost.
  • Wide Availability: Commonly available from various distributors.

The 2N5515's key specifications include Collector-Emitter Voltage (VCEO), Collector Current (IC), and Power Dissipation (PD). The DC Current Gain (hFE) is also a crucial parameter for amplifier design. The package is typically a TO-39 metal can. Proper biasing is essential for optimal performance. Care should be taken to avoid exceeding the maximum ratings to prevent damage to the transistor. Heatsinking may be required depending on the application and power dissipation level.

You May Also Be Interested in

Analog Devices Inc.
Lowest to $1.9566
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
UTC
Lowest to $0.0622
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
Texas Instruments
Lowest to $0.9663
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
Mini-Circuits
RF Transformer
Lowest to $5.7750
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess