EN
  • EN
  • DE

AD7520LN

Part No AD7520LN
Manufacturer Intersil Corporation
Catalog Hard To Find
Description 10-Bit, 12-Bit, Multiplying D/A Converters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Intersil Corporation
Win Source Part Number 1137321-AD7520LN
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Industrial
Ultra Librarian 3D Model Ultra Librarian AD7520LN CAD Model

Description

The AD7520LN is a monolithic CMOS multiplying digital-to-analog converter (DAC) produced by Intersil Corporation. This 10-bit DAC is designed for applications requiring precise and digitally controlled analog signal generation. Its multiplying feature allows for use as a digitally controlled attenuator or gain element within a circuit.

Applications

  • Digitally Controlled Attenuators: Precise control of signal levels in audio and communication systems.
  • Programmable Gain Amplifiers: Adjustment of amplifier gain via digital control.
  • Servo Motor Control: Generation of precise control voltages for servo systems.
  • Waveform Generation: Creation of arbitrary waveforms in test and measurement equipment.
  • Process Control: Adjustment of setpoints and parameters in industrial control systems.

Features

  • 10-Bit Resolution: High resolution enables accurate and finely-grained control of the analog output.
  • CMOS Technology: Low power consumption and high noise immunity.
  • Multiplying DAC: The output is the product of the digital input code and an analog reference voltage.
  • TTL/CMOS Compatible Inputs: Easy integration with standard digital logic circuits.
  • Low Glitch: Minimal unwanted transients during code transitions.
  • Monolithic Design: Enhances reliability and performance consistency.

Benefits

  • Precise Analog Signal Control: Fine adjustment of analog levels via digital interface.
  • Low Power Operation: Suitable for battery-powered and energy-sensitive applications.
  • Versatile Functionality: Can be used in a wide variety of applications requiring digital-to-analog conversion.
  • Simplified Interface: Straightforward connection to digital control systems.
  • Reliable Performance: Consistent and stable operation over a wide temperature range.

Additional Details

The AD7520LN operates from a single +5V to +15V power supply. The settling time is typically 500 ns. The linearity error is usually ±0.2% of full-scale range (FSR). The gain temperature coefficient is approximately ±20 ppm/°C. The operating temperature range is typically -25°C to +85°C, offering broader temperature range compared to the AD7520JN. It commonly comes in a 16-pin DIP (Dual In-Line Package). External resistors are needed to define the output voltage range and for proper biasing. The digital input code uses a straight binary format. The device is suitable for applications requiring low power consumption and high accuracy. Care should be taken to avoid static discharge damage. Power supply decoupling is recommended for optimal performance.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess