EN
  • EN
  • DE

CA3100M

Part No CA3100M
Manufacturer Intersil Corporation
Catalog END - OF - LIFE
Description 38MHz, Operational Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil Corporation
Win Source Part Number 1158715-CA3100M
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CA3100M CAD Model

Description

The CA3100M is a wideband operational amplifier from Intersil (now Renesas). As it is an older part, detailed specifications can be more difficult to find. However, based on available data and the typical characteristics of wideband op-amps, a useful description can be created.

The CA3100 is designed for high-speed, wideband applications. It combines high slew rate, wide bandwidth, and high open-loop gain, making it suitable for demanding analog signal processing tasks. The 'M' suffix likely refers to a specific package or temperature range variant.

Applications

  • Video Amplifiers: Amplifying video signals with minimal distortion.
  • Pulse Amplifiers: Amplifying short-duration pulses.
  • RF Amplifiers: Amplifying radio frequency signals (with appropriate external circuitry).
  • High-Speed Comparators: Fast voltage comparison.
  • Instrumentation Amplifiers: High-precision amplification, often with external gain setting.

Features

  • High Slew Rate: Allows for fast signal tracking and minimal distortion.
  • Wide Bandwidth: Amplifies a broad range of frequencies.
  • High Open-Loop Gain: Provides high amplification for weak signals.
  • Low Input Offset Voltage: Minimizes DC errors in the output signal.
  • Short-Circuit Protection: Protects the amplifier from damage due to short circuits.

Benefits

  • Improved Signal Fidelity: High slew rate and wide bandwidth ensure accurate signal reproduction.
  • Versatile: Can be used in a variety of high-speed applications.
  • Stable Operation: Designed for stable operation over a wide range of conditions.
  • Reduced Distortion: Minimizes signal distortion.
  • Ease of Use: Relatively straightforward to implement in circuit designs.

Typical specifications for the CA3100M would include a slew rate in the range of 70V/µs or higher, a bandwidth of several MHz to tens of MHz, and an open-loop gain of several thousand. It is likely packaged in an 8-pin DIP or SOIC package. Due to its age, using a more modern, readily available wideband operational amplifier might be preferred for new designs. Datasheets for similar wideband op-amps can provide more specific performance details.

You May Also Be Interested in

NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
Atmel
2-Wire Serial EEPROM
Need more? Email Us
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
Rohm Semiconductor
Zener diode
Lowest to $1.5847
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess