EN
  • EN
  • DE

CA3140AM

Part No CA3140AM
Manufacturer Intersil Corporation
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 4.5MHz, BiMOS Operational Amplifier with MOSFET Input/Bipolar Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Intersil Corporation
Win Source Part Number 1158738-CA3140AM
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automotive, Portable Devices, Sensing & Instrumentation, Signal Processing, Power Management, Clock & Timing
Ultra Librarian 3D Model Ultra Librarian CA3140AM CAD Model

Description

The CA3140AM is a BiMOS Operational Amplifier (Op Amp) featuring a MOSFET input stage and a bipolar output stage, manufactured by Intersil Corporation (now Renesas). This combination provides high input impedance, low input bias current, and wide bandwidth, making it suitable for a variety of analog applications.

Applications

  • Voltage Followers: Providing a high-impedance buffer between a signal source and a load.
  • Comparators: Comparing two voltage levels and generating a digital output.
  • Active Filters: Implementing low-pass, high-pass, band-pass, and band-reject filters.
  • Instrumentation Amplifiers: Amplifying small differential signals in instrumentation and measurement applications.
  • Sample-and-Hold Circuits: Capturing and holding a voltage level for later processing.

Features

  • MOSFET Input Stage: Provides very high input impedance (typically 1.5 TΩ) and low input bias current (typically 10 pA).
  • Wide Common-Mode Input Voltage Range: Can operate with input voltages close to the negative supply rail.
  • High Slew Rate: Fast response to changing input signals.
  • Internal Compensation: Simplifies circuit design and reduces the need for external components.
  • Output Short-Circuit Protection: Protects the amplifier from damage due to short circuits.
  • Wide Supply Voltage Range: Operates with a wide range of supply voltages.

Benefits

  • High Accuracy: Low input bias current minimizes errors in high-impedance circuits.
  • Wide Bandwidth: Suitable for high-frequency applications.
  • Ease of Use: Internal compensation simplifies circuit design.
  • Robust Performance: Output short-circuit protection enhances reliability.
  • Versatile Application: Suitable for a wide range of analog applications.

Additional Details

The CA3140AM typically operates from a dual power supply (e.g., ±15V). It is available in an 8-pin DIP (Dual In-line Package). Key specifications include a typical slew rate of 9 V/μs and a gain-bandwidth product of 4.5 MHz. The input offset voltage is typically a few millivolts. For detailed specifications, including absolute maximum ratings, electrical characteristics, and application notes, refer to the official datasheet from Renesas (formerly Intersil).

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess