EN
  • EN
  • DE

CA3143E

Part No CA3143E
Manufacturer Intersil Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1032839-CA3143E
Categories OEM Parts(C-E)
Manufacturer Intersil Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CA3143E CAD Model

Description

The CA3143E is a monolithic BIMOS operational amplifier manufactured by Intersil Corporation (now Renesas Electronics). This op-amp combines the advantages of both bipolar and CMOS transistors on a single chip, offering high input impedance, low input bias current, and wide bandwidth. The 'CA' prefix is typical for Intersil's analog integrated circuits. Operational amplifiers are fundamental building blocks in analog circuit design, used for signal amplification, filtering, and various other signal processing functions.

The BIMOS technology allows the CA3143E to provide a good balance of performance characteristics, making it suitable for a wide range of applications. The high input impedance minimizes loading effects on the input signal source, while the low input bias current reduces errors due to input current. The wide bandwidth enables the amplifier to accurately amplify high-frequency signals.

Applications:

  • Instrumentation Amplifiers: Amplifying small signals from sensors and transducers.
  • Active Filters: Designing filters for signal conditioning and noise reduction.
  • Voltage Followers: Buffering signals to prevent loading effects.
  • Oscillators: Generating periodic signals for various applications.

Features:

  • High Input Impedance: Minimizes loading effects on the input signal source.
  • Low Input Bias Current: Reduces errors due to input current.
  • Wide Bandwidth: Enables amplification of high-frequency signals.
  • Low Offset Voltage: Minimizes DC errors in the output signal.

Benefits:

  • Accurate Signal Amplification: Ensures faithful reproduction of the input signal.
  • Versatile Performance: Suitable for a wide range of applications.
  • Stable Operation: Provides reliable performance over temperature variations.

Key specifications for the CA3143E include its input voltage range, output voltage swing, gain-bandwidth product, slew rate, and operating temperature range. The datasheet provides detailed information on these parameters, as well as pinout diagrams, application circuits, and typical performance curves. Proper power supply decoupling is essential to minimize noise and ensure stable operation. The amplifier's gain can be adjusted using external resistors to suit specific application requirements. The CA3143E typically operates from a dual power supply (e.g., ±15V). Thermal considerations are important, especially at higher power supply voltages. The datasheet should also specify any special handling requirements, such as electrostatic discharge (ESD) precautions. Understanding the operational amplifier's behavior in different feedback configurations is crucial for designing stable and accurate circuits. Given Intersil's acquisition by Renesas, finding datasheets and application notes may require searching through Renesas's documentation.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0266
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess