EN
  • EN
  • DE

CDP65C51E2

Part No CDP65C51E2
Manufacturer Intersil Corporation
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0523+
Reference case DIP
Manufacturer Intersil Corporation
Manufacturer Homepage www.intersil.com/cda/home
RoHS State Request Verification
Win Source Part Number 709886-CDP65C51E2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CDP65C51E2 CAD Model

Description

The CDP65C51E2 is a CMOS Universal Asynchronous Receiver/Transmitter (UART) manufactured by Intersil Corporation. It is designed for serial data communication between a microprocessor or microcontroller and peripheral devices such as modems, printers, and other communication equipment. This UART is characterized by its low power consumption, making it suitable for battery-operated and portable applications.

Applications

  • Serial Communication Interfaces: Used in systems requiring asynchronous serial data exchange.
  • Modems: Employed in modem devices for data transmission and reception over telephone lines.
  • Printers: Integrated into printers for communication with computers and other devices.
  • Embedded Systems: Applied in embedded systems for serial communication with various peripherals.
  • Data Acquisition Systems: Used to interface with serial data acquisition devices.

Features

  • CMOS Technology: Low power consumption suitable for battery-powered applications.
  • Programmable Baud Rate Generator: Allows for flexible selection of data transmission rates.
  • Full Duplex Operation: Supports simultaneous transmission and reception of data.
  • Start Bit, Stop Bit, and Parity Bit Generation and Detection: Provides error checking and synchronization capabilities.
  • Interrupt Generation: Generates interrupts to signal the microprocessor of data reception or transmission completion.

Benefits

  • Reduced Power Consumption: CMOS technology minimizes power requirements, extending battery life in portable devices.
  • Flexible Communication Rates: Programmable baud rate generator supports a wide range of data transmission speeds.
  • Reliable Data Transfer: Built-in error checking and synchronization features ensure accurate data transmission.
  • Simplified System Design: Eases the design process by providing a pre-configured serial communication interface.
  • Improved System Efficiency: Interrupt generation allows the microprocessor to handle other tasks while waiting for data transfer completion.

Additional Details

The CDP65C51E2 typically operates from a single 5V power supply. It supports various data formats including different word lengths, parity options, and stop bit configurations. The device is packaged in a standard DIP (Dual In-line Package) or surface mount package, facilitating easy integration into circuit boards. It is crucial to consult the Intersil datasheet for specific timing requirements, electrical characteristics, and configuration options to ensure proper operation within the intended application.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess