EN
  • EN
  • DE

CDP68HC68TIE

Part No CDP68HC68TIE
Manufacturer Intersil Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 990839-CDP68HC68TIE
Categories OEM Parts(C-E)
Manufacturer Intersil Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CDP68HC68TIE CAD Model

Description

The CDP68HC68TIE is a parallel interface timer (PIT) manufactured by Intersil Corporation. It provides versatile timing and interrupt generation capabilities for microprocessor-based systems.

Applications

  • Industrial control systems: Used for timing control sequences and generating interrupts for real-time applications.
  • Data acquisition systems: Provides accurate timing for sampling and data logging.
  • Instrumentation: Used in test and measurement equipment for generating precise timing signals.
  • Motor control: Generates timing signals for controlling motor speed and position.
  • Embedded systems: Provides timing and interrupt capabilities for a variety of embedded applications.

Features

  • Programmable timers: Contains multiple programmable timers with various operating modes.
  • Interrupt generation: Generates interrupts based on timer events.
  • Parallel interface: Interfaces with microprocessors via a parallel data bus.
  • Multiple operating modes: Supports various timing and interrupt modes.
  • Low power consumption: Designed for low-power operation.

Benefits

  • Accurate timing: Provides precise timing for real-time applications.
  • Flexible interrupt generation: Allows for customized interrupt handling.
  • Easy integration: Simple interface with microprocessors.
  • Versatile functionality: Suitable for a wide range of timing and control applications.
  • Reduced system complexity: Integrates timing and interrupt functions into a single chip.

Additional Details

The CDP68HC68TIE typically features multiple independent timer channels, each capable of operating in different modes, such as one-shot, continuous, and pulse generation. It communicates with a host microprocessor through a parallel interface, allowing for easy configuration and control of the timers. The device's interrupt generation capabilities allow the microprocessor to respond to time-critical events without constantly polling the timer status. The low-power design is beneficial for battery-powered applications. The device can be used to implement functions such as watchdog timers, real-time clocks, and event counters. Further research is needed to determine package type and specific timer configurations. TTL compatible inputs and outputs.

You May Also Be Interested in

TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5181 $60.6991
26+ $4.5276 $117.7176
40+ $4.3862 $175.4480
55+ $4.2446 $233.4530
71+ $4.1032 $291.3272
95+ $3.6787 $349.4765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess