EN
  • EN
  • DE

CA3130AEZ

Part No CA3130AEZ
Manufacturer Intersil
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Voltage 18 V
Win Source Part Number 1051003-CA3130AEZ
Categories OEM Parts(C-E)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CA3130AEZ CAD Model

Description

The CA3130AEZ is a versatile operational amplifier that combines the advantages of both PMOS transistors in the input stage and bipolar transistors in the output stage. This combination provides a unique set of characteristics, including high input impedance, low input current, and high slew rate. It is particularly well-suited for applications requiring high-speed performance and low input offset voltage.

Applications

  • Sample-and-hold circuits: Due to its high input impedance and low input current, it is ideal for holding voltage levels with minimal droop.
  • Voltage followers: Provides accurate buffering with high input impedance and low output impedance.
  • Comparators: Used in precision voltage comparators due to its low input offset voltage.
  • Instrumentation amplifiers: Amplifies small differential signals with high accuracy and minimal noise.
  • Function generators: Forms the core of many function generator designs due to its high slew rate.

Features

  • PMOS Input Stage: Provides extremely high input impedance and very low input current.
  • Bipolar Output Stage: Offers high output current drive capability.
  • High Slew Rate: Enables fast response to input signal changes.
  • Low Input Offset Voltage: Ensures accurate amplification of small signals.
  • Wide Supply Voltage Range: Operates from a broad range of supply voltages, providing flexibility in various applications.

Benefits

  • Precise Signal Handling: The combination of PMOS and bipolar technologies allows for accurate and fast signal processing.
  • Minimal Loading Effect: High input impedance minimizes the loading effect on the input signal source.
  • Fast Response Time: High slew rate enables quick response to input changes, suitable for high-frequency applications.
  • Versatile Application: Can be used in a wide array of applications requiring high performance and precision.
  • Stable Operation: Designed for stable operation over a wide range of temperature and voltage conditions.

Additional Details

The CA3130AEZ is typically available in an 8-lead PDIP package. It requires external compensation components for optimizing stability and frequency response. It finds applications in precision instrumentation, high-speed data acquisition, and audio processing. Its high input impedance makes it particularly suitable for interfacing with high-impedance sensors and transducers. The device is also known for its low power consumption. Detailed electrical characteristics and application notes can be found in the Intersil CA3130 datasheet. The operating temperature range is typically -55°C to +125°C.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
TDK Corporation
Lowest to $0.0658
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.3698
Molex, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.5965
Kemet
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess