EN
  • EN
  • DE

DG409DY-TI

Part No DG409DY-TI
Manufacturer Intersil
Catalog OEM Parts (C - E)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1055461-DG409DY-TI
Categories OEM Parts(C-E)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DG409DY-TI CAD Model

Description

The DG409DY is a quad SPDT (Single-Pole Double-Throw) analog switch manufactured by Intersil (now Renesas). It is designed for switching analog signals in a variety of applications. This switch features low on-resistance, fast switching speeds, and low charge injection, making it suitable for precise and reliable signal routing.

Applications:

  • Analog signal multiplexing
  • Audio and video switching
  • Data acquisition systems
  • Automatic test equipment (ATE)
  • Communication systems
  • Battery-powered instruments

Features:

  • Quad SPDT configuration
  • Low on-resistance (typically 85 Ohms)
  • Fast switching speeds (tON = 150 ns, tOFF = 100 ns typical)
  • Low charge injection (typically 5 pC)
  • TTL and CMOS logic compatibility
  • Single supply operation (+4.5 V to +18 V) or dual supply operation (±4.5 V to ±9 V)
  • Break-before-make switching action
  • Available in a 16-pin SOIC package

Benefits:

  • Improved Signal Integrity: Low on-resistance minimizes signal distortion and voltage drop, ensuring accurate signal transmission.
  • High-Speed Switching: Fast switching times enable rapid data acquisition and signal processing.
  • Reduced Glitching: Low charge injection minimizes unwanted voltage spikes during switching transitions, improving signal quality.
  • Simplified Logic Interfacing: TTL and CMOS compatibility allows direct interfacing with various digital logic circuits.
  • Flexible Power Supply: Single or dual supply operation provides versatility in power supply design.
  • Reliable Performance: Break-before-make switching prevents momentary short circuits during channel selection, ensuring reliable operation.
  • Surface-Mount Design: 16-pin SOIC package saves board space and simplifies automated assembly.

Additional Details:

The DG409DY features a typical on-resistance of 85 Ohms, which is crucial for minimizing signal attenuation. Its fast switching speeds (150 ns turn-on and 100 ns turn-off) allow it to be used in high-speed applications. The low charge injection characteristic (5 pC) is essential for maintaining signal integrity in sensitive circuits. The device can operate from a single supply voltage ranging from +4.5 V to +18 V, or from dual supply voltages ranging from ±4.5 V to ±9 V, offering flexibility in power supply design. It is directly compatible with both TTL and CMOS logic levels. The break-before-make switching action prevents momentary short circuits that can occur when switching between channels, enhancing the overall reliability of the system. The DG409DY comes in a 16-pin SOIC package, making it suitable for surface-mount assembly.

You May Also Be Interested in

Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.1987
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess