EN
  • EN
  • DE

EL2180CST13

Part No EL2180CST13
Manufacturer Intersil
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1057016-EL2180CST13
Categories OEM Parts(C-E)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EL2180CST13 CAD Model

Description

The EL2180CST13 is a high-speed operational amplifier (op-amp) manufactured by Intersil. This op-amp is designed for applications requiring wide bandwidth, high slew rate, and low distortion. It's suitable for signal conditioning, buffering, and amplification in various electronic systems.

Applications:

  • Video amplifiers
  • High-speed data acquisition systems
  • Instrumentation amplifiers
  • Active filters
  • Line drivers

Features:

  • Wide bandwidth (170 MHz) for high-frequency operation
  • High slew rate (225 V/µs) for fast signal response
  • Low distortion (-90 dBc at 1 MHz) for accurate signal amplification
  • Low input offset voltage (1 mV) for precise DC performance
  • Single-supply operation (5V to 12V) for versatile applications

Benefits:

  • Improved signal fidelity due to low distortion and wide bandwidth
  • Faster signal processing with high slew rate
  • Accurate DC performance due to low input offset voltage
  • Simplified circuit design with single-supply operation
  • Versatile application in a wide range of electronic systems

Additional Details:

The EL2180CST13 features a current feedback architecture for enhanced high-frequency performance. It is available in a small outline transistor (SOT-23) package for space-saving applications. Intersil provides detailed datasheets, application notes, and simulation models to support the use of this op-amp in various circuit designs. It has internal compensation to ensure stability and minimize the need for external components. The op-amp is designed to operate over a wide temperature range, making it suitable for use in industrial environments.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess