EN
  • EN
  • DE

ISL59921IRZ-T7

Part No ISL59921IRZ-T7
Manufacturer Intersil
Catalog Linear - Video Processing
Description IC ANLG VID LINE TRPL 20-QFN / Triple Analog Video Delay Line ±5V 20-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Intersil
Packaging Reel package
Part Status Obsolete(EOL)
Type Video Delay Line
Applications RGB Video Signals
Mounting SMD
Package 20-VQFN Exposed Pad
Manufacturer Package 20-QFN-EP (5x5)
Win Source Part Number 777354-ISL59921IRZ-T7
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name ISL59921
Introduction Date March 17, 2005
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ISL59921IRZ-T7 CAD Model

Description

The ISL59921IRZ-T7, manufactured by Intersil, is a video delay line integrated circuit.

  • Package: 20-VQFN exposed pad
  • Applications: RGB video signals
  • Operating Temperature Range: -55°C to 125°C
  • Mounting: SMD
  • Status: Obsolete (EOL)
  • Introduction Date: March 17, 2005
  • Family Name: ISL59921
  • Alternative Part: ISL59921IRZ
  • ECCN: EAR99
  • Country of Origin: Malaysia
  • Supply and Demand Status: Limited
  • Quantity per Package: 1k pcs

You May Also Be Interested in

Renesas Electronics America
IC VIDEO DIGITIZER 128MQFP
Need more? Email Us
Semtech Corporation
IC VIDEO RECLOCKER 64QFN
Need more? Email Us
Semtech Corporation
IC VIDEO RECLOCKER 40QFN
Need more? Email Us
NXP / Nexperia
Analog companion chip
Lowest to $5.4135
Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us
Semtech Corporation
IC VIDEO EQUALIZER 16QFN
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
NXP / Nexperia
IC ANALOG COMPANION 100-HTQFP
Lowest to $11.1428

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess