Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Intersil
Series Crusoe™
Package Bulk
Product Status Active
Applications Converter, CPU
Voltage - Input 5V ~ 24V
Number of Outputs 1
Voltage - Output Programmable
Temperature Range - Operating -10°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package 24-QSOP
Standard Package 137 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 875703-ISL6211CA
Ultra Librarian 3D Model Ultra Librarian ISL6211CA CAD Model

Description

The ISL6211CA is a special purpose regulator integrated circuit (IC) designed for converter and CPU applications.

  • Feature: programmable output voltage
  • Voltage Input Range: 5V to 24V
  • Output: single
  • Mounting Type: surface mountable
  • Package: 24-SSOP
  • Width: 3.90mm
  • Operating Temperature: -10°C to 85°C
  • Product Status: active
  • Manufacturer: Intersil

You May Also Be Interested in

Maxim Integrated
2-PHASE, QUICKPWM CONTROLLER
Need more? Email Us
ECAD model for MAX1545ETL
ON Semiconductor
IC REG CTRLR INTEL 2OUT 16SOIC
Need more? Email Us
ECAD model for CS5165AGDW16
Linear Technology
IC REG 5-OUT FOR TFT-LCD 38QFN
Lowest to $5.5159
ECAD model for LT3513EUHF#TRPBF
Linear Technology
IC DC/DC CONV FLASHMEM 12V 8SOIC
Need more? Email Us
ECAD model for LTC1263CS8#PBF
Linear Technology
IC LDO REGULATOR 7A 2.5V DDPAK-7
Lowest to $2.7280
ECAD model for LT1580CR-2.5#TRPBF
Linear Technology
IC SW REG CNTRLR STEP-DWN 16SOIC
Need more? Email Us
ECAD model for LTC1430CS#PBF
Analog Devices Inc.
IC REG CONV TFT LCD 3OUT 20LFCSP
Need more? Email Us
ECAD model for ADM8839ACPZ
Linear Technology
Lowest to $8.1402
ECAD model for LTC3103EMS/LTC3103IMS
Linear Technology
IC SW REG CNTRLR STEP-DWN 8-SOIC
Lowest to $7.5752
ECAD model for LTC1430ACS8

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention