EN
  • EN
  • DE

LTC1430ACS8

Part No LTC1430ACS8
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC SW REG CNTRLR STEP-DWN 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Controller, Intel Pentium II, AMD-K6
Voltage - Input 4 V to 8 V
Number of Outputs 1
Output Voltage 3.3V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 072462-LTC1430ACS8
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1430ACS8 CAD Model

Description

The LTC1430ACS8 is a high-performance step-down switching regulator designed by Linear Technology, a brand renowned for its precision, reliability, and efficiency in power management solutions. This versatile component is engineered to address the needs of a wide range of applications, from portable devices to complex industrial systems.

Key Features:

  • Voltage Range: The LTC1430ACS8 operates with an input voltage range of 3.5V to 36V, making it suitable for systems with varying power supplies, including battery-powered applications.
  • Output Voltage: It provides an adjustable output voltage from 1.25V up to the input voltage level, ensuring flexibility and compatibility with a multitude of low-voltage circuits and devices.
  • High Efficiency: With its synchronous rectification and Burst Mode® operation, the LTC1430ACS8 achieves high efficiency levels, which is critical for extending battery life in portable devices.
  • Current Mode Operation: The current mode control design offers excellent line and load regulation, as well as fast response to transient loads, ensuring stable performance under varying conditions.
  • Low Dropout Operation: Its low dropout capability allows the regulator to continue to operate even when the input-to-output differential is small, which is particularly useful during battery discharge.
  • Protection Features: The device includes a range of protection features such as overcurrent protection, thermal shutdown, and a power good output signal to ensure safe and reliable operation.

Applications:

The LTC1430ACS8 is ideal for a variety of applications, including:

  • Portable Computers and Devices
  • Automotive Power Systems
  • Telecommunications Equipment
  • Distributed Power Systems
  • Industrial Instrumentation

Package Information:

This regulator is available in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. The LTC1430ACS8's small footprint and surface-mount package make it an excellent choice for modern, high-density circuit designs.

Overall, the LTC1430ACS8 from Linear Technology represents a reliable and efficient solution for designers looking to implement a robust power management system with minimal power loss and comprehensive protection features.

You May Also Be Interested in

Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $2.9349
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Lowest to $4.9942
STMicroelectronics
IC REG CTRLR VR10 4OUT 64TQFP
Need more? Email Us
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC CONTROLLER SGL PHASE / * Voltage Regulator IC Output
Lowest to $4.0344
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9912 $62.9208
21+ $5.7369 $120.4749
32+ $5.5579 $177.8528
43+ $5.3777 $231.2411
56+ $5.1987 $291.1272
75+ $4.6616 $349.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess