EN
  • EN
  • DE

ISL97670IRZ

Part No ISL97670IRZ
Manufacturer Intersil
Catalog OEM Parts (F - I)
Description 45V Multi-channel Led Driver, 32 Ld QFN 5X5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 983356-ISL97670IRZ
Categories OEM Parts(F-I)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ISL97670IRZ CAD Model

Description

The ISL97670IRZ is a highly integrated LCD backlight driver manufactured by Intersil, now part of Renesas Electronics. It's designed to drive multiple channels of LEDs for backlighting LCD panels in a variety of applications, including notebooks, monitors, and televisions. This driver offers high efficiency and precise control over LED current, ensuring optimal display brightness and uniformity.

Applications

  • LCD backlighting for notebook computers
  • LCD backlighting for monitors
  • LCD backlighting for televisions
  • General LED lighting applications

Features

  • High-efficiency boost converter for driving LEDs.
  • Multiple LED channels, allowing for independent control of each string.
  • Precise LED current regulation for uniform brightness.
  • Analog and PWM dimming control.
  • Overvoltage protection (OVP) and overcurrent protection (OCP).
  • Thermal shutdown protection (OTP).
  • Phase shifted dimming to reduce audible noise.

Benefits

  • Optimal display brightness and uniformity.
  • High efficiency for longer battery life in portable devices.
  • Robust protection features to ensure system reliability.
  • Flexible dimming control options.

Technical Specifications

The ISL97670IRZ is a multi-channel LED backlight driver for LCD panels. It integrates a high-efficiency boost converter and multiple LED current regulators. The device supports both analog and PWM dimming control and incorporates overvoltage, overcurrent, and thermal shutdown protection. Consult the datasheet for precise electrical characteristics, timing specifications, and operating conditions.

You May Also Be Interested in

Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Hewlett Packard
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
TT Electronics
Lowest to $6.0469
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess