EN
  • EN
  • DE

ST62T10B6

Part No ST62T10B6
Manufacturer Intersil
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194001-ST62T10B6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST62T10B6 CAD Model

Description

The ST62T10B6 is an 8-bit CMOS microcontroller manufactured by STMicroelectronics (formerly Intersil). This microcontroller is part of the ST62xx family and is designed for a wide range of applications requiring cost-effectiveness, low power consumption, and integrated peripherals.

Applications

  • Home Appliances: Used in washing machines, refrigerators, and microwave ovens for control and monitoring functions.
  • Consumer Electronics: Employed in remote controls, toys, and small electronic gadgets.
  • Automotive Applications: Utilized in simple automotive systems like dashboard controls and sensor interfaces.
  • Industrial Control: Used in basic industrial control applications, such as motor control and sensor data acquisition.
  • Security Systems: Implemented in alarm systems and access control devices.

Features

  • 8-bit Architecture: Based on an 8-bit central processing unit (CPU) core.
  • On-Chip Memory: Includes both ROM (Read-Only Memory) for program storage and RAM (Random Access Memory) for data storage.
  • Timers: Features built-in timers for generating time delays and PWM signals.
  • Input/Output (I/O) Ports: Provides multiple programmable I/O pins for interfacing with external devices.
  • Analog-to-Digital Converter (ADC): Some variants include an ADC for converting analog signals to digital data.

Benefits

  • Low Power Consumption: Operates with low power, making it suitable for battery-powered applications.
  • Cost-Effective: Offers a cost-effective solution for embedded control applications.
  • Integrated Peripherals: Simplifies system design by integrating essential peripherals on-chip.
  • Ease of Programming: Can be programmed using standard microcontroller development tools.
  • Wide Operating Voltage Range: Operates over a wide voltage range, providing flexibility in power supply design.

The ST62T10B6 microcontroller offers a balance of performance, low power consumption, and cost-effectiveness. Its integrated peripherals and ease of programming make it a suitable choice for a variety of embedded control applications. Detailed technical specifications, including memory configurations, I/O capabilities, and electrical characteristics, can be found in the STMicroelectronics datasheet for the ST62T10B6.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4555 $58.9320
58+ $2.0155 $116.8990
89+ $1.9520 $173.7280
123+ $1.8896 $232.4208
159+ $1.8261 $290.3499
212+ $1.6378 $347.2136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess