EN
  • EN
  • DE

TW2814-BAPA1-GE

Part No TW2814-BAPA1-GE
Manufacturer Intersil
Catalog Linear - Video Processing
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Video Processing
Manufacturer Intersil
Win Source Part Number 396936-TW2814-BAPA1-GE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TW2814-BAPA1-GE CAD Model

Description

The TW2814-BAPA1-GE is a quad video decoder manufactured by Intersil. This integrated circuit is designed to convert analog video signals from up to four separate sources into digital video data streams. It's commonly used in applications requiring simultaneous processing of multiple video inputs, such as security systems and automotive applications.

Applications:

  • Security Surveillance Systems: Used in Digital Video Recorders (DVRs) to decode and process video feeds from multiple security cameras simultaneously.
  • Automotive Surround View Systems: Integrated into vehicles to process video from multiple cameras, providing a 360-degree view around the vehicle.
  • Industrial Machine Vision: Applied in industrial inspection systems where multiple cameras capture different angles or aspects of a product for automated quality control.
  • Medical Imaging: Utilized in medical devices requiring simultaneous display of multiple video feeds for diagnostic or monitoring purposes.
  • Video Conferencing Systems: Employed in high-end video conferencing systems to support multiple camera angles and participant views.

Features:

  • Quad Channel Decoding: Decodes four independent analog video signals concurrently, allowing for simultaneous video processing.
  • Multi-Standard Video Support: Supports NTSC, PAL, and SECAM video standards, ensuring compatibility with a wide range of video sources globally.
  • Adaptive 2D/3D Comb Filter: Provides enhanced color separation and reduces cross-color artifacts, leading to improved video quality.
  • Automatic Gain Control (AGC): Automatically adjusts the gain to maintain consistent video signal levels, ensuring stable performance across varying input signal strengths.
  • Brightness, Contrast, and Saturation Control: Offers adjustable image parameters for optimizing video output based on specific application requirements.
  • Flexible Digital Output Formats: Supports various digital video output formats, including ITU-R BT.656 and component video, for easy integration with a variety of processing devices.
  • Low Power Consumption: Designed for energy efficiency, making it suitable for embedded systems and battery-powered applications.

Benefits:

  • High-Density Video Processing: Enables simultaneous decoding of four video channels, reducing the number of components needed and simplifying system design.
  • Superior Video Quality: Advanced comb filtering technology minimizes artifacts and enhances color accuracy, providing a clearer and more detailed video output.
  • Global Compatibility: Supports multiple video standards, ensuring interoperability in diverse environments and regions.
  • Simplified System Integration: Flexible output formats and control options facilitate easy integration into existing video processing pipelines.
  • Energy Efficiency: Low power consumption extends battery life in portable devices and reduces overall system energy costs.

Additional Details:

The TW2814-BAPA1-GE is typically available in a surface-mount package, facilitating easy and efficient PCB assembly. It generally operates on a single power supply voltage, typically 3.3V, simplifying power supply design. The digital output interfaces are designed to be compatible with a variety of video processing ASICs and FPGAs, ensuring seamless integration. Detailed technical specifications, including resolution, frame rates, and power consumption, are available in the device's datasheet.

You May Also Be Interested in

NXP / Nexperia
IC ANALOG COMPANION 100-HTQFP
Lowest to $11.1428
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056
Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us
Renesas Electronics America
IC VIDEO SYNC SEPARATOR 16SOIC
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $113.4649 $113.4649
2+ $109.8047 $219.6094
3+ $106.1445 $318.4335
4+ $95.1639 $380.6556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess