EN
  • EN
  • DE

X22C12P

Part No X22C12P
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403698-X22C12P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X22C12P CAD Model

Description

The X22C12P is a CMOS nonvolatile static RAM (NVSRAM) manufactured by Intersil. These devices offer a reliable memory solution that combines the speed of static RAM with the non-volatility of EEPROM technology. This allows data to be retained even when power is removed, making them ideal for applications requiring data security and integrity.

Applications

  • Data Logging: Used in systems where critical data needs to be recorded and preserved in case of power loss.
  • Meter Reading: Employed in smart meters to store usage data persistently.
  • Industrial Control: Implemented in programmable logic controllers (PLCs) and other industrial automation equipment to retain program settings and operational parameters.
  • Point-of-Sale (POS) Systems: Used for storing transaction data and ensuring that sales records are not lost during power outages.
  • Medical Devices: Integrated into medical equipment for storing patient data and configuration settings.

Features

  • Nonvolatile Data Storage: Retains data without power using an embedded EEPROM.
  • Fast Access Time: Provides quick read and write operations, comparable to standard SRAM.
  • Automatic Store on Power-Down: Automatically saves data to EEPROM when power is lost.
  • Software-Controlled Store Operations: Allows manual backup of RAM data to EEPROM.
  • High Endurance: Capable of withstanding a large number of store cycles.

Benefits

  • Data Security: Ensures that critical data is preserved in the event of power failure, preventing data loss and corruption.
  • Increased System Reliability: Enhances the overall reliability of systems by providing a nonvolatile memory solution.
  • Reduced Maintenance: Minimizes the need for battery backups, reducing maintenance costs.
  • Improved Performance: Combines the speed of SRAM with the non-volatility of EEPROM, offering optimal performance.
  • Simplified System Design: Streamlines system design by integrating both volatile and nonvolatile memory functions into a single device.

The X22C12P typically requires a supply voltage of 5V and comes in a DIP package. Specific technical specifications vary depending on the exact model and revision, but generally include an access time in the range of nanoseconds and a data retention capability of several years. The device integrates a control logic that manages the data transfer between the SRAM and EEPROM components, including automatic store operations and software-triggered manual backups. The Intersil X22C12P is a robust and versatile memory solution suitable for a wide range of applications requiring dependable nonvolatile data storage.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $58.6105
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Need more? Email Us
Atmel
Lowest to $32.5000
Via
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8677 $51.6186
43+ $2.3530 $101.1790
66+ $2.2794 $150.4404
91+ $2.2059 $200.7369
118+ $2.1324 $251.6232
157+ $1.9118 $300.1526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess