EN
  • EN
  • DE

X2804AD-35

Part No X2804AD-35
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403850-X2804AD-35
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X2804AD-35 CAD Model

Description

The Intersil X2804AD-35 is a 4K (512 x 8) EEPROM (Electrically Erasable Programmable Read-Only Memory) device. This non-volatile memory chip offers a reliable solution for storing and retrieving data in various electronic systems. It is particularly useful in applications requiring infrequent data updates or where data retention is crucial even when power is removed. The '35' likely refers to an access time, suggesting 350ns.

Applications

  • Data storage for embedded systems: Used in systems where configuration parameters or calibration data needs to be stored persistently.
  • Industrial control systems: Employed in programmable logic controllers (PLCs) and other industrial equipment to store program code and operating parameters.
  • Instrumentation and measurement devices: Used for storing calibration curves and other critical data that must be retained over long periods.
  • Automotive electronics: Suitable for storing configuration data in engine control units (ECUs) and other automotive modules.
  • Telecommunications equipment: Used to store configuration settings in routers, switches, and other network devices.

Features

  • 4K (512 x 8) EEPROM: Provides 4096 bits of non-volatile memory organized as 512 bytes of 8 bits each.
  • Non-volatile storage: Retains data even when power is removed.
  • Fast access time: Offers relatively fast read access times, enabling quick data retrieval. (Likely 350ns)
  • Electrically erasable and programmable: Allows data to be easily erased and reprogrammed electrically.
  • Low power consumption: Operates with low power consumption, making it suitable for battery-powered applications.
  • Endurance: Capable of withstanding a significant number of write/erase cycles.
  • TTL compatible: Interfaces directly with TTL logic circuits.

Benefits

  • Reliable data storage: Ensures reliable storage and retrieval of data, even in harsh environments.
  • Flexibility: Enables easy data updates and modifications without requiring physical replacement of the memory chip.
  • Cost-effective solution: Provides a cost-effective solution for non-volatile memory requirements.
  • Simplified system design: Simplifies system design by providing a single-chip solution for non-volatile memory.
  • Reduced power consumption: Reduces power consumption, extending battery life in portable devices.
  • Easy integration: Can be easily integrated into a wide range of electronic systems.

Additional Details

The X2804AD-35 typically operates from a single 5V power supply. It utilizes standard JEDEC pinouts for easy integration into existing designs. The chip's endurance rating specifies the number of write/erase cycles it can reliably withstand before performance degradation. The access time is crucial for determining the overall performance of the memory system. This EEPROM is suitable for applications requiring moderate memory capacity, reliable data retention, and relatively fast access times.

You May Also Be Interested in

Atmel
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
NXP / Nexperia
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess