EN
  • EN
  • DE

X28C010N-15

Part No X28C010N-15
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403871-X28C010N-15
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X28C010N-15 CAD Model

Description

The Intersil X28C010N-15 is a 1 Megabit (128K x 8) Electrically Erasable PROM (EEPROM). The '-15' indicates a 150ns access time. The 'N' suffix likely denotes a specific package type and/or temperature range.

Applications

  • Embedded systems needing substantial non-volatile memory with relatively fast access.
  • Data logging systems requiring high-speed data retrieval.
  • Industrial automation equipment for storing configuration and calibration data.
  • Networking devices for storing boot code and network parameters.
  • Applications needing quick firmware updates and non-volatile storage.

Features

  • 1 Megabit Storage: Organized as 128K x 8 bits.
  • Electrically Erasable: Supports in-system programming and reprogramming.
  • Non-Volatile: Retains data even when power is removed.
  • 150ns Access Time: Offers quick data access.
  • TTL Compatibility: Interfaces seamlessly with TTL logic.
  • Single 5V Supply: Operates with a single 5V power source.
  • Automatic Page Write: Simplifies the writing process.
  • Data Polling: Allows for verifying the completion of write cycles.

Benefits

  • Large Storage: Can store larger amounts of program code and data.
  • Fast Access Times: Improves system performance with quick data retrieval.
  • In-System Programmability: Allows for easy updates and modifications.
  • Reliable Storage: Ensures data retention in the event of power loss.
  • Easy Integration: TTL compatibility makes system integration simpler.
  • Simplified Programming: Automatic page write reduces programming complexity.

Additional Details

The X28C010N-15 likely comes in various package types. It's crucial to refer to the official datasheet for precise specifications, including the operating temperature, write/erase cycle endurance, package type, and the exact meaning of the 'N' suffix. These details ensure proper implementation and reliable operation.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Lowest to $32.5000
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess