EN
  • EN
  • DE

X28C256PI

Part No X28C256PI
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403874-X28C256PI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X28C256PI CAD Model

Description

The X28C256PI is a 256K CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Intersil. It is designed for non-volatile data storage and offers in-system electrical erasability and reprogrammability, making it suitable for a variety of applications requiring flexible memory solutions.

Applications

  • Embedded Systems: For storing configuration data, boot code, and other critical information.
  • Industrial Control: In programmable logic controllers (PLCs) and other industrial automation equipment.
  • Instrumentation: Data logging and storage in scientific and engineering instruments.
  • Telecommunications: Configuration storage in network devices.
  • Automotive Electronics: For storing calibration data and software updates.
  • Aerospace Applications: Reliable data storage in demanding environments.
  • Medical Devices: Storing patient data and device configuration.
  • Smart Cards: For storing secure data and cryptographic keys.

Features

  • Density: 256 Kbit (32K x 8) organization.
  • Non-Volatile: Retains data without power.
  • Electrically Erasable and Programmable: Allows in-system updates.
  • CMOS Technology: Low power consumption.
  • Page Mode Write: Simplifies write operations.
  • Data Protection: Prevents accidental data corruption.
  • High Endurance: Capable of withstanding a large number of erase/write cycles.
  • JEDEC Standard Pinout: Facilitates easy integration.
  • TTL Compatible: Interfaces with TTL logic levels.

Benefits

  • Flexibility: In-system reprogrammability reduces downtime and maintenance costs.
  • Reliability: Non-volatile storage ensures data integrity in power loss situations.
  • Low Power: Suitable for battery-powered applications and energy-efficient systems.
  • Ease of Use: Simple write operations and standard pinout simplify system design.
  • Data Security: Data protection features enhance data integrity.
  • Long Lifespan: High endurance ensures reliable operation over time.

Additional Details

The X28C256PI typically operates on a single 5V power supply. It often comes in a PDIP (Plastic Dual In-Line Package). The exact access time can vary depending on the specific variant, but it is generally fast enough for most embedded applications. The device includes features like data polling and toggle bit to signal the completion of write operations. The X28C256PI is a robust and versatile EEPROM suitable for a wide range of applications requiring non-volatile data storage and in-system programmability.

You May Also Be Interested in

Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
ON Semiconductor
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Lowest to $1.9623
Atmel
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess