EN
  • EN
  • DE

X4043I

Part No X4043I
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403930-X4043I
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X4043I CAD Model

Description

The Intersil X4043I is a 4Kbit EEPROM, organized as 512 x 8 bits. It's designed for low-power applications and offers non-volatile storage capabilities, making it suitable for retaining data even when power is removed.

Applications

  • Data Logging: Used to store sensor data in industrial and environmental monitoring equipment.
  • Configuration Settings: Storing configuration parameters for microcontrollers and embedded systems.
  • Calibration Data: Retaining calibration settings in instrumentation and measurement devices.
  • Serial Presence Detect (SPD) : In memory modules to store the module's characteristics.
  • Consumer Electronics: Storing user preferences and settings in devices like TVs, audio players, and remote controls.

Features

  • Non-Volatile Memory: Retains data without power.
  • 4Kbit Capacity: Provides 512 x 8 bits of storage.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Serial Interface: Typically uses a serial interface (e.g., I2C or SPI) for communication.
  • Write Protection: Mechanisms to prevent accidental overwriting of data.
  • Endurance: High number of write/erase cycles.
  • Operating Voltage: Typically operates at 5V or 3.3V.

Benefits

  • Reliable Data Storage: Ensures data integrity and retention in harsh environments.
  • Low Power Operation: Extends battery life in portable devices.
  • Easy Integration: Simple interface allows for seamless integration into existing systems.
  • Cost-Effective: Provides a cost-efficient solution for non-volatile memory needs.
  • Durable: High endurance ensures long-term reliability.

Additional Details

The X4043I typically comes in various packages, such as DIP, SOIC, and TSSOP. The operating temperature range is generally from -40°C to +85°C. The device often includes features like self-timed write cycles and page write capability for faster write operations. It is often used with microcontrollers from various manufacturers, allowing flexibility in system design. Consult the datasheet for specific timing characteristics, pinout details, and power consumption figures.

You May Also Be Interested in

ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Qualcomm
Need more? Email Us
Via
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess