The Intersil X5045Z is a 4Kbit Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device. It is a non-volatile memory solution designed for applications requiring reliable storage of configuration parameters, calibration data, and other critical information. The device communicates via a serial interface, which simplifies integration into various systems.
Applications:
- Data storage in consumer electronics
- Calibration data storage in industrial equipment
- Configuration parameter storage in communication devices
- Storing security codes in access control systems
- Data logging in embedded systems
Features:
- 4Kbit (512 x 8) memory organization
- Serial interface for easy communication with microcontrollers
- Low-power operation
- Self-timed write cycle
- High reliability with data retention of up to 100 years
- Endurance: Minimum 100,000 write cycles
- Write protect feature to prevent accidental overwrites
- Available in various packages (e.g., PDIP, SOIC, TSSOP)
Benefits:
- Non-volatile storage: Retains data even when power is removed, ensuring critical information is preserved.
- Easy integration: The serial interface simplifies communication with microcontrollers, reducing development time and complexity.
- Low power consumption: Suitable for battery-powered applications and energy-efficient designs.
- High reliability: Ensures data integrity and longevity, minimizing the risk of data loss or corruption.
- Write protection: Prevents accidental data overwrites, safeguarding important information.
The X5045Z is designed to operate over a wide voltage range and offers excellent performance and reliability. It is a versatile memory solution for a variety of applications where non-volatile storage is required. The device is often used in applications such as storing settings for various electronic devices or acting as a small database for embedded systems. Its small package size and low power requirements make it ideal for portable and space-constrained applications.