EN
  • EN
  • DE
  • IT

X9221AUSIZT1

Part No X9221AUSIZT1
Manufacturer Intersil
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DGTL DUAL 50K OHM 20-SOIC / Digital Potentiometer 50kOhm 64POS Non-Volatile Linear 20-Pin SOIC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Intersil
Series XDCP
Packaging Reel package
Part Status Obsolete(EOL)
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 64
Resistance (Ohms) 50k
Interface I2C
Memory Type Non-Volatile
Operating Supply Voltage 5V
Features Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) ±300 ppm/°C
Resistance - Wiper (Ohms) (Typ) 40
Operating Temperature Range -40°C ~ 85°C
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 799434-X9221AUSIZT1
Popularity Medium
Supply and Demand Status Balance
Family Name X9221
Introduction Date July 16, 2002
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian X9221AUSIZT1 CAD Model

Description

This electronic component is an Integrated Circuits (ICs) product with the Win Source Part Number: 799434-X9221AUSIZT1. It belongs to the X9221 series from Intersil.

  • Series: XDCP
  • Packaging: Reel package
  • Operating Temperature Range: -40°C ~ 85°C
  • Features: Selectable Address
  • Package: 20-SOIC (0.295", 7.50mm Width)
  • Number of Circuits: 2
  • Tolerance: ±20%
  • Configuration: Potentiometer
  • Operating Supply Voltage: 5V
  • Memory Type: Non-Volatile
  • Interface: I2C
  • Resistance (Ohms): 50k
  • Taper: Linear
  • Number of Taps: 64
  • Temperature Coefficient (Typ): ±300 ppm/°C
  • Resistance - Wiper (Ohms) (Typ): 40
  • Family Name: X9221
  • Alternative Parts (Cross-Reference): CAT5221WI-50-TE13, CAT5221WI-50-T2, CAT5221JI-50-TE13, CAT5221WI-50
  • Introduction Date: July 16, 2002
  • ECCN: EAR99
  • Country of Origin: China
  • Estimated EOL Date: Obsolete / End of life
  • Halogen Free: Compliant

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Lowest to $19.8134
Analog Devices Inc.
4-/6-Channel Digital Potentiometers
Lowest to $82.1053
Renesas Electronics America
Low Noise, Low Power Volatile | IC DGTL POT 50KOHM 32TAP 8MSOP
Need more? Email Us
Analog Devices Inc.
IC POT DGTL QUAD 50K 20TSSOP
Lowest to $10.6916
Analog Devices Inc.
IC DGTL POT 256POS 50K SOT23-8
Lowest to $2.8027
Analog Devices Inc.
Increment/Decrement Dual Digital Potentiometer / Digital Potentiometer 10kOhm 128POS Volatile 14-Pin SOIC N
Need more? Email Us
Analog Devices Inc.
IC POT DGTL 10K 256POS 10MSOP
Lowest to $4.8200
Analog Devices Inc.
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess