EN
  • EN
  • DE

X9316ZS

Part No X9316ZS
Manufacturer Intersil
Catalog Data Acquisition - Digital Potentiometers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital Potentiometers
Manufacturer Intersil
Win Source Part Number 412234-X9316ZS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X9316ZS CAD Model

Description

The X9316ZS is a digitally controlled potentiometer (XDCP) manufactured by Intersil. It is designed to provide electronic control of resistance, offering a reliable and precise alternative to mechanical potentiometers. This integrated circuit features a non-volatile memory that allows the wiper position to be stored and recalled, making it suitable for applications requiring settable and repeatable resistance values.

Applications

  • Automotive electronics: Used in applications such as sensor calibration and trim adjustments.
  • Industrial automation: Employed in process control systems for setting parameters and adjusting gains.
  • Consumer electronics: Utilized in audio volume control, display brightness adjustment, and other user-configurable settings.
  • Power supplies: Used for voltage trimming and current limiting adjustments.
  • Calibration equipment: Provides precise and repeatable resistance adjustments for calibration purposes.

Features

  • End-to-end resistance: Typically available in various resistance values (e.g., 10kΩ, 50kΩ, 100kΩ)
  • Number of taps: Offers 100 wiper positions, providing fine-grained control over the resistance.
  • Non-volatile memory: Stores the wiper position, ensuring the setting is retained even after power is removed.
  • Digital interface: Controlled via a simple 3-wire interface (CS, U/D, and INC).
  • Wide operating voltage: Operates from a single supply voltage, typically ranging from 2.7V to 5.5V.
  • Low power consumption: Designed for low-power applications, extending battery life in portable devices.

Benefits

  • Precise control: Provides accurate and repeatable resistance settings, eliminating the need for manual adjustments.
  • Digital adjustability: Enables remote control and automated adjustments through a microcontroller or other digital system.
  • Non-volatile storage: Retains the resistance setting even after power loss, ensuring consistent performance.
  • Increased reliability: Offers improved reliability compared to mechanical potentiometers, which are prone to wear and tear.
  • Reduced component count: Integrates the potentiometer and memory into a single chip, simplifying circuit design.

Additional Details

The X9316ZS operates using a 3-wire interface consisting of Chip Select (CS), Increment (INC), and Up/Down (U/D) inputs. The wiper position is adjusted by sending appropriate signals to these inputs. The non-volatile memory allows the wiper position to be stored and recalled as needed. The device is typically available in a small surface-mount package, making it suitable for high-density circuit boards. It is designed to operate over a wide temperature range, making it suitable for various environmental conditions.

You May Also Be Interested in

Maxim Integrated
DS3501 Series 5.5 V High-Voltage NV I2C Potentiometer Temp Sensor / LUT- uSOP-10
Need more? Email Us
Renesas Electronics America
IC DGT POT 2/10/10/50KOHM 20SOIC / Digital Potentiometer 2k, 10k, 10k, 50k Ohm 4 Circuit 64 Taps I²C Interface 20-SOIC
Need more? Email Us
Maxim Integrated
Digital Potentiometer 64POS 10k Ohm 1Pot 8-Pin uSOP Tube
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP / Digital Potentiometer 10k Ohm 2 Circuit 256 Taps SPI Interface 14-TSSOP
Lowest to $1.8240
Maxim Integrated
IC DGTL POT 45KOHM 64TAP 16TSSOP / Digital Potentiometer 45k Ohm 2 Circuit 64 Taps I²C Interface 16-TSSOP
Lowest to $7.5672
Microchip Technology
IC DGT POT 50KOHM 257TAP 14TSSOP / Digital Potentiometer 50k Ohm 2 Circuit 257 Taps I²C Interface 14-TSSOP
Lowest to $2.0611
Maxim Integrated
IC DGTL POT 45KOHM 65TAP 20SOIC
Need more? Email Us
Renesas Electronics America
Dual Digitally Controlled Potentiometers | IC DGT POT 10KOHM 128TAP 14TSSOP
Lowest to $4.3657
Renesas Electronics America
IC DGT POT 2.8KOHM 256TP 24TSSOP / Digital Potentiometer 2.8k Ohm 2 Circuit 256 Taps I²C, Up/Down (U/D, CS) Interface 24-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess