EN
  • EN
  • DE

H11B3SM

Part No H11B3SM
Manufacturer Isocom Components 2004 LTD
Catalog OEM Parts (F - I)
Description DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1061503-H11B3SM
Categories OEM Parts(F-I)
Manufacturer Isocom Components 2004 LTD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian H11B3SM CAD Model

Description

The H11B3SM is a high-reliability phototransistor optocoupler manufactured by Isocom Components 2004 LTD. This optocoupler provides electrical isolation between input and output circuits while enabling signal transfer. It features a gallium arsenide (GaAs) infrared emitting diode (IRED) as the input stage and a silicon phototransistor as the output stage.

Applications:

  • Industrial control equipment: Used for isolating sensitive control circuits from high-voltage power circuits.
  • Data transmission systems: Protects data lines from voltage spikes and ground loops.
  • Power supplies: Provides isolation between primary and secondary sides of power supplies.
  • Medical equipment: Ensures patient safety by isolating monitoring and control circuits.
  • Telecommunications equipment: Isolates phone lines and data networks.

Features:

  • High isolation voltage: Offers significant electrical isolation to protect sensitive circuits.
  • High current transfer ratio (CTR): Ensures efficient signal transfer from input to output.
  • Fast switching speed: Enables quick response times in high-speed applications.
  • Compact package: Saves valuable board space.
  • RoHS compliant: Environmentally friendly, meeting Restriction of Hazardous Substances standards.

Benefits:

  • Enhanced safety: Prevents electrical shock and equipment damage by isolating high-voltage circuits.
  • Improved signal integrity: Eliminates ground loops and reduces noise in data transmission.
  • Reliable performance: Ensures consistent and stable operation in demanding environments.
  • Reduced system cost: Simplifies circuit design and reduces the need for additional isolation components.
  • Long lifespan: Offers extended operational life for long-term reliability.

Additional Details:

The H11B3SM typically has a minimum isolation voltage rating of several kilovolts (e.g., 5kV). The current transfer ratio (CTR) varies depending on the specific operating conditions but is generally specified at a certain input current and output voltage. The operating temperature range is typically between -55°C and +100°C, making it suitable for a wide range of industrial applications. The package type is often a standard DIP (Dual In-line Package) or SMD (Surface Mount Device) for easy integration into circuit boards. Detailed specifications can be found in the manufacturer's datasheet, including parameters such as forward voltage, reverse current, collector-emitter voltage, and saturation voltage.

You May Also Be Interested in

Dell
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
TT Electronics
Lowest to $6.0469
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess