EN
  • EN
  • DE

IS61DDB44M18A-250B4L

Part No IS61DDB44M18A-250B4L
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog Custom Parts (E - I)
Description 4MX18, 250MHZ, SRAM, FBGA-165
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1205495-IS61DDB44M18A-250B4L
Categories Custom Parts
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IS61DDB44M18A-250B4L CAD Model

Description

The IS61DDB44M18A-250B4L is a high-speed, low-power Double Data Rate (DDR) Static Random-Access Memory (SRAM) device manufactured by ISSI (Integrated Silicon Solution Inc.). This SRAM chip is designed for applications requiring very fast access times and moderate storage capacity, such as networking, communications, and high-performance computing systems. The '250' in the part number indicates an access time of 2.5ns, emphasizing its speed. It features a 4M x 18-bit organization and operates at a low voltage for reduced power consumption.

Applications:

  • Networking Equipment: Routers, switches, and other networking devices require fast SRAM for buffering packets and storing routing tables.
  • Communications Systems: Used in base stations, wireless communication devices, and other communication equipment for high-speed data storage.
  • High-Performance Computing: Utilized in caching systems, memory controllers, and other high-speed data processing applications.
  • Test and Measurement Equipment: Employed in oscilloscopes, logic analyzers, and other test equipment for capturing and analyzing data.
  • Medical Imaging Equipment: Found in medical imaging systems for real-time data processing and storage.

Features:

  • DDR SRAM: Double data rate architecture for high bandwidth.
  • 4M x 18 Organization: Provides a balance between capacity and speed.
  • Very Fast Access Time (2.5ns): Enables quick data retrieval and storage.
  • Low Power Consumption: Reduces power usage in battery-powered and energy-sensitive applications.
  • 3.3V Power Supply: Common voltage for wide compatibility.
  • Advanced CMOS Technology: Offers excellent performance and reliability.

Benefits:

  • Increased System Performance: High speed enables faster data transfer and processing.
  • Reduced Latency: Minimizes delays in critical data paths.
  • Lower Power Consumption: Extends battery life in portable devices and reduces overall system power usage.
  • Improved System Reliability: Advanced CMOS technology ensures robust and stable operation.
  • Wide Compatibility: 3.3V power supply simplifies integration into various systems.

Additional Details:

The IS61DDB44M18A-250B4L is typically packaged in a BGA (Ball Grid Array) package for high-density mounting. It is crucial to consult the manufacturer's datasheet for detailed electrical characteristics, timing diagrams, and layout recommendations. Proper decoupling and grounding techniques are essential for optimal performance and stability, particularly at high speeds. Signal termination may be required to maintain signal integrity. The operating temperature range should also be considered for the intended application environment.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
Fuji Electric
Lowest to $8.1612
Mingtek
Lowest to $1.3456
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435
Hitachi, Ltd
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess