EN
  • EN
  • DE

IS61LV10248-8T

Part No IS61LV10248-8T
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog Custom Parts (E - I)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Address Bus Width 20 b
Case / Package TSOP
Density 8 Mb
Max Operating Temperature 70 °C
Min Operating Temperature 0 °C
Number of Pins 44
Number of Ports 1
Operating Supply Voltage 3.3 V
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1224662-IS61LV10248-8T
Categories Custom Parts
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IS61LV10248-8T CAD Model

Description

The ISSI IS61LV10248-8T is a high-speed, low-power CMOS static RAM (SRAM) device organized as 128K x 8 bits. It's designed for use in applications that demand fast access times and minimal power consumption. The '8T' likely designates the package type or speed grade.

Applications:

  • Cache Memory
  • Embedded Systems
  • Networking Devices
  • Industrial Control Systems
  • Medical Equipment
  • Automotive Electronics

Features:

  • High-speed access time
  • Low power consumption
  • Single 3.3V power supply
  • 128K x 8 bit organization
  • TTL-compatible inputs and outputs
  • Available in various package options

Benefits:

  • Enables fast data retrieval and storage for improved system performance.
  • Reduces power consumption, making it suitable for battery-powered devices.
  • Simplifies system design with a single power supply requirement.
  • Provides a compact memory solution for space-constrained applications.

Additional Details:

The IS61LV10248-8T is built using advanced CMOS technology. This device also typically includes a power-down feature to further reduce power consumption when it is not in use. Consult the manufacturer's datasheet for information regarding specific access times, power consumption figures, and package dimensions. It is suited for various applications requiring a balance of speed and power efficiency such as buffering and real-time data logging.

You May Also Be Interested in

Rochester Electronics
Need more? Email Us
Renesas Electronics America
Lowest to $0.9794
Mingtek
Lowest to $1.3456
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
Hitachi, Ltd
Contact for details
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Panasonic
Need more? Email Us
Holtek
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess