EN
  • EN
  • DE
  • IT

KPT07A8-3S

Part No KPT07A8-3S
Manufacturer ITT Cannon, LLC
Catalog Circular Connectors
Description CONN RCPT 3POS W/SKT JAM NUT / Conn Circular SKT 3 POS Solder ST Jam Nut 3 Terminal 1 Port
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer ITT Cannon, LLC
Series MIL-DTL-26482 Series I, KPT
Packaging Bulk
Connector Type Receptacle, Female Sockets
Number of Positions 3
Shell Size - Insert 8-3
Mounting Panel Mount, Bulkhead - Front Side Nut
Termination Solder Cup
Fastening Type Bayonet Lock
Orientation N (Normal)
Shell Material, Finish Aluminum Alloy, Olive Drab Cadmium Plated
Contact Finish Gold
Voltage Rating DC 600VAC, 850VDC
Current Rating 7.5A
Contact Finish Thickness 50μin (1.27μm)
Operating Temperature Range -55°C ~ 125°C
Win Source Part Number 769440-KPT07A8-3S
Popularity Medium
Supply and Demand Status Limited
Family Name KPT
Introduction Date September 29, 2000
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian KPT07A8-3S CAD Model

Description

The KPT series connector from ITT Cannon, LLC is a high-quality product that is perfect for your electronic needs.

  • Estimated EOL Date: 2025
  • Package Type: Bulk
  • Family Name: KPT
  • Category: Connectors and Interconnects
  • ECCN: EAR99
  • Country of Origin: United States of America

You May Also Be Interested in

TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters R85049/88-13W03
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT FMALE 6P GOLD SLDR CUP / 6 Position Circular Connector Receptacle, Female Sockets Solder Cup
Lowest to $39.1164
Molex, LLC
Brad M23 Power Connector, Straight Female, Crimp Contacts, 8 Poles, Cable Diameter 7.00-12.00mm
Need more? Email Us
Amphenol Sine Systems Corp
CONN RCPT HSNG MALE 9POS PNL MNT / 9 Position Circular Connector Receptacle Housing Panel Mount
Need more? Email Us
ITT Cannon, LLC
CONN PLUG MALE 1POS SILVER CRIMP / 1 Position Circular Connector Plug, Male Pins Crimp
Need more? Email Us
Hirose Electric Co Ltd
CONN PLUG HSG MALE 12POS INLINE / 12 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Strain Relief
Lowest to $6.7365
Amphenol Sine Systems Corp
CONN RCPT HSNG MALE 8POS PNL MNT / 8 Position Circular Connector Receptacle Housing Panel Mount
Need more? Email Us
TE Connectivity
Conn Circular M 4 POS Crimp ST Panel Mount 4 Terminal 1 Port
Need more? Email Us
Amphenol Aerospace Operations
CONN PLUG FMALE 29POS GOLD CRIMP / 29 Position Circular Connector Plug, Female Sockets Crimp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.6988 $99.3976
4+ $40.7786 $163.1144
5+ $39.5042 $197.5210
7+ $38.2300 $267.6100
9+ $36.9555 $332.5995
12+ $33.1326 $397.5912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess