EN
  • EN
  • DE
  • IT

M24308/3-4F

Part No M24308/3-4F
Manufacturer ITT Cannon, LLC
Catalog D - SUB, D - SHAPED connectors
Description CONN D-SUB PLUG 37POS PNL MNT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 19 Weeks
Features 37 Position D-Sub Plug, Male Pins Connector
Manufacturer ITT Cannon, LLC
Series 24308-Style, D*MM
Package Bulk
Operating Temperature Range -55°C ~ 150°C
Mounting Panel Mount
Family Name M24308/3
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.69.4030
Other Part Number 130774-0123 MS, IM24308/3-4F, M2430834F
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924744-M24308/3-4F
Ultra Librarian 3D Model Ultra Librarian M24308/3-4F CAD Model

Description

The ITT Cannon, LLC 24308-Style, D*MM series male pins connector is a 37 position D-Sub plug that is designed for panel mounting.

  • Position: 37
  • Temperature Range: -55°C to 150°C
  • Packaging: Bulk
  • ECCN: EAR99
  • Family Name: M24308/3
  • Category: Connectors
  • Popularity Rating: High
  • Estimated Production Lead Time: 19 Weeks
  • HTSUS Code: 8536.69.4030
  • Other Part Numbers: 130774-0123 MS, IM24308/3-4F, and M2430834F

You May Also Be Interested in

Molex, LLC
1.27 MM CONN EBBI 50-D 100CKT / Position Connector
Need more? Email Us
3M
CONN RCPT 50POS PCB SOLDER
Need more? Email Us
Molex, LLC
VHDCI 080MM RA RECPTL 68CKT / Position Connector
Need more? Email Us
Molex, LLC
1.27MM PITCH EBBI 50D RECEPTACLE / Position Connector
Lowest to $2.0619
3M
CONN PLUG 68POS STR IDC
Need more? Email Us
3M
MINI D RIBBON 50 CONTACT
Need more? Email Us
TE Connectivity
CONN PLUG 24POS PNL MNT IDC
Lowest to $18.5172
TE Connectivity
CONN PLUG 50POS STR IDC
Lowest to $75.1800
Amphenol
D-Sub Backshells 15P STRT EXIT METAL HOOD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess