EN
  • EN
  • DE

CS45-08IO1

Part No CS45-08IO1
Manufacturer IXYS
Catalog SCRs - Single
Description THYRISTOR PHASE 800V TO-247AD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Active
Voltage - Off State 800V
Voltage - Gate Trigger (Vgt) (Max) 1.5V
Current - Gate Trigger (Igt) (Max) 100mA
Voltage - On State (Vtm) (Max) 1.64V
Current - On State (It (AV)) (Max) 48A
Current - On State (It (RMS)) (Max) 75A
Current - Hold (Ih) (Max) 100mA
Current - Off State (Max) 5mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 520A, 560A
SCR Type Standard Recovery
Temperature Range - Operating -40°C to 140°C
Mounting Through Hole
Case / Package TO-247AD
Win Source Part Number 1030391-CS45-08IO1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CS45-08IO1 CAD Model

Description

The 1030391-CS45-08IO1 is a through-hole SCR (Standard Recovery) that has a maximum off-state voltage of 800V by IXYS.

  • Mounting: Through-Hole
  • SCR Type: Standard Recovery
  • Maximum Off-State Voltage: 800V
  • Maximum On-State Current: 48A
  • Maximum Gate Trigger Voltage: 1.5V
  • Maximum Gate Trigger Current: 100mA
  • Maximum On-State Voltage: 1.64V
  • Maximum Non-Repetitive Surge Current: 520A @ 50Hz, 560A @ 60Hz
  • Package: TO-247AD
  • Operating Temperature: -40°C to 140°C

You May Also Be Interested in

Littelfuse Inc.
SCR NON-SENS 200V 1A DO-214
Lowest to $1.3450
Littelfuse Inc.
SCR SENS 400V 0.8A TO92
Lowest to $0.1448
Littelfuse Inc.
SCR SENS 600V 0.8A TO92
Need more? Email Us
Littelfuse Inc.
SCR SENS GATE 600V 4A TO-251
Lowest to $0.9794
Littelfuse Inc.
SCR SENS 200V 8A ISO TO-220
Need more? Email Us
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
60mA 50mA 600V TO-220AB-3 TRIACs RoHS
Lowest to $0.3348
Littelfuse Inc.
SCR 400V 25A TO220
Need more? Email Us
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
75mA 50mA 800V TO-220A TRIACs RoHS
Lowest to $0.5850
Infineon Technologies
3 SCR and 3 Diode 1.6kV Through Hole,107.5x45mm
Lowest to $83.5821

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.8556 $59.5668
7+ $16.2918 $114.0426
10+ $15.7827 $157.8270
14+ $15.2736 $213.8304
17+ $14.7645 $250.9965
23+ $13.2371 $304.4533
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess