EN
  • EN
  • DE
  • IT

IXFH48N60X3

Part No IXFH48N60X3
Manufacturer IXYS
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET ULTRA JCT 600V 48A TO247 / N-Channel 600 V 48A (Tc) 520W (Tc) Through Hole TO-247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr IXYS
Series HiPerFET™, Ultra X3
Package Tube
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 600 V
Current - Continuous Drain (Id) @ 25°C 48A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 65mOhm @ 24A, 10V
Vgs(th) (Max) @ Id 5V @ 2.5mA
Gate Charge (Qg) (Max) @ Vgs 38 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 2730 pF @ 25 V
FET Feature -
Power Dissipation (Max) 520W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-247
Package / Case TO-247-3
Base Product Number IXFH48
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1355079-IXFH48N60X3
Ultra Librarian 3D Model Ultra Librarian IXFH48N60X3 CAD Model

Description

The IXFH48N60X3 is a single N-channel MOSFET transistor from the HiPerFET™, Ultra X3 series manufactured by IXYS.

  • Discrete Semiconductor Products: Transistor
  • Temperature Range: -55°C to 150°C
  • Drain-Source Voltage: 600V
  • Continuous Drain Current: 48A
  • On-Resistance: 65mOhm @ 24A and 10V gate-source voltage
  • Gate Charge: 38nC
  • Maximum Gate-Source Voltage: ±20V
  • Mounting Type: Through Hole
  • Package: TO-247-3
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Freescale Semiconductor - NXP
FET RF 68V 1.96GHZ PLD-1.5
Lowest to $59.2853
Panasonic
MOSFET 2N-CH 20V 4A WSMINI8-F1-B
Lowest to $0.1690
NXP / Nexperia
MOSFET N-CH 30V 20A SOT96-1
Need more? Email Us
Fairchild/ON Semiconductor
MOSFET N-CH 60V 12A DPAK
Lowest to $3.9035
ON Semiconductor
MOSFET P-CH 60V 5A DPAK
Lowest to $0.1604
Panasonic
MOSFET P-CH 20V 3A SMINI-3
Lowest to $15.9010
Panasonic
MOSFET P-CH 12V 4A SMINI-3
Lowest to $1.1306
Panasonic
Trans MOSFET P-CH Si 20V 2A 6-Pin WSSMini6-F1 / MOSFET P-CH 20V 2A WSSMINI6
Lowest to $0.7311
Fairchild/ON Semiconductor
MOSFET N-CH 60V 12A TO-220
Lowest to $2.8268

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess